Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
26,075
in stock
|
Buy Now | |
element14
from US$0.37
|
26,075
in stock
|
Buy Now | |
Farnell
from US$0.44
|
26,075
in stock
|
Buy Now | |
Heilind Electronics
from US$0.52
|
7,167
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
3,881
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.52
|
1,433
in stock
|
Buy Now | |
RS Americas
from US$0.39
|
1,401
in stock
|
Buy Now | |
Electro Enterprises
from US$0.40
|
3
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.35
|
-
|
Buy Now | |
Distrelec
from US$0.42
|
-
|
Buy Now | |
TE Store
from US$0.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Stripe Color | Blue |
Plating Material | Tin, Copper |
Insulation Sleeve Color | Blue |
Weight per Piece | 1.075g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | .859in, 21.82mm |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Stud Diameter | 5mm, .197in |
Wire Size | 2050 – 5180CMA, 16AWG, 1.25 – 2mm² |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insulated | Yes |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Sealable | No |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
Terminal, Ring Tongue, #10, Crimp, Blue | Newark Electronics |
TERMINAL, RING TONGUE, #10, CRIMP, BLUE | element14 |
TERMINAL,PIDG R 16-14 10 | Heilind Electronics |
Ring Tongue Terminal 14-16AWG 21.82mm 8.71mm Tin Loose Piece | Avnet America |
Fork Crimp Terminal 16 to 14 AWG 300 VAC PIDG 0.115 to 0.170 in. Copper | TE Connectivity 31903 | RS Americas |
Ring terminal,16-14AWG,PIDG,10 | RS |
PIDG Series 16 - 14 AWG Blue Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
TE Connectivity - AMP TERMINAL,PIDG R 16-14 10 | Distrelec |
Special Order: TERMINAL,PIDG R 16-14 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Closed Ring Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 31903 | Internal Number: 31903 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 31903?
Additional datasheets, footprints and schematics for 31903 are listed on our Part Details page. You can also find images and similar parts to 31903 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31903 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31903 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31903 fall under?
The 31903 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31903 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31903 you can contact the distributor directly for product support, shipping queries etc.
Is the 31903 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31903 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Avnet America have stock available or on a lead time for 31903.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31903 often in real-time on the comparison pages.
What if I can't find stock of 31903?
You can fill out our help required form which you can use to request a quote for 31903 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.