Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0031894-0,
6089315703, 679058-000 |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
6,400
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
44,158
in stock
|
Buy Now | |
Heilind Electronics
from US$0.33
|
40,420
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
39,003
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
38,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
38,750
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
30,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.29
|
22,568
in stock
|
Buy Now | |
Farnell
from US$0.34
|
15,848
in stock
|
Buy Now | |
TTI Europe
from US$0.34
|
7,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.33
|
6,737
in stock
|
Buy Now | |
Boersig
from US$0.40
|
5,123
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
890
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
249
in stock
|
Buy Now | |
Conrad
from US$0.48
|
64
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
element14
from US$0.33
|
-
|
Buy Now | |
Electro Enterprises
from US$0.27
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Weight per Piece | 1.278g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Terminal Orientation | Straight |
Wire Size | 22AWG, 509 – 3260CMA, .3 – 1.42mm² |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Overall Length | 1.078in, 27.38mm |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Stud Diameter | 6.73mm, .265in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Available On-Tape for Automatic Termination. |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Stud Size | M6 |
Sealable | No |
Barrel Type | Closed Barrel |
Shape Description | RING-041 |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Terminal Ring Tongue, 22-16AWG, Red, Stud Size 1/4, Amp Series | TE Connectivity 31894 | RS Americas |
PIDG R 22-16 COMM 22-18MIL 1/4 | Heilind Electronics |
TE 31894 PIDG Terminal Ring M6 Stud Tin 22AWG Red | Rapid Electronics |
Pidg R 22-16 Comm 22-18Mil 1/4 Rohs Compliant: Yes |Amp Te Connectivity 31894 | Newark Electronics |
PIDG Series 22 - 16 AWG Red Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
TERMINAL, RING TONGUE, 6MM, CRIMP, RED | Farnell |
PIDG R 22-16 COMM 22-18 MIL 8 | TTI Europe |
Ring terminal, PIDG, red, AWG 22-16, M6 | RS |
Tip: ring | Transfer Multisort Elektronik |
TE Connectivity Ring Terminal, Partially Insulated, 0.3 ... 1.42mm², M6 | Distrelec |
This ring tongues offers reliable connections. | Conrad |
Ring Tongue Terminal 16-22AWG 27.38mm 11.91mm Tin Loose Piece | Avnet Abacus |
TERMINAL, RING TONGUE, 1/4", 16AWG, RED | element14 |
PIDG R 22-16 COMM 22-18MIL 1-4 | Power and Signal Group |
Terminals NYLON RING 22-16 1/4 | Sager |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4", 1/4" |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 31894?
Additional datasheets, footprints and schematics for 31894 are listed on our Part Details page. You can also find images and similar parts to 31894 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31894 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31894 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31894 fall under?
The 31894 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31894 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31894 you can contact the distributor directly for product support, shipping queries etc.
Is the 31894 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31894 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Rapid Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for 31894.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31894 often in real-time on the comparison pages.
What if I can't find stock of 31894?
You can fill out our help required form which you can use to request a quote for 31894 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.