Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0471
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
1,100
in stock
|
Buy Now | |
TE Store
from US$0.06
|
24,000
in stock
|
Buy Now | |
element14
from US$0.14
|
21,400
in stock
|
Buy Now | |
Farnell
from US$0.08
|
21,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.0471
|
19,775
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
15,400
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Width | 1mm, .039in |
---|---|
Crimp Type | F-Crimp |
Mating Tab Thickness | .64mm, .025in |
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Interface Plating | Tin (Sn) |
Wire Size Search | 17AWG, 18AWG, 1.25mm², 1mm², 19AWG, 16AWG, .85mm² |
Wire Size | .85 – 1.25mm² |
Wire Insulation Diameter | 2mm, 1.8 – 2.2mm, .079in |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 6000 |
Packaging Method | Reel |
Receptacle Style | 180° |
Primary Locking Feature | Clean Body |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
040-3 REC CONTACT M PRE-TIN Terminal Type: Receptacle Mating Tab Width: 1 mm Mating Tab Width: .039 in Mating Tab Thickness: .64 mm Mating Tab Thickness: .025 in Receptacle 1 mm .039" .64 mm | Multilock & Receptacle And Tab | Part Number: 316838-1 | Internal Number: 316838-1 | TE Connectivity | TE Store |
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 16AWG | element14 |
Automotive Contact, Socket, Crimp, 16Awg Rohs Compliant: Yes |Amp Te Connectivity 316838-1 | Newark Electronics |
040 III Contact, Receptacle 18-16 AWG | RS |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Multilock 040 PCB Conn Contact, Female, Crimp, Tin Plating 16 - 18 AWG | TE Connectivity 316838-1 | RS Americas |
Where can I find additional details, specifications and documents for a 316838-1?
Additional datasheets, footprints and schematics for 316838-1 are listed on our Part Details page. You can also find images and similar parts to 316838-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 316838-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 316838-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 316838-1 fall under?
The 316838-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 316838-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 316838-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 316838-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 316838-1 have stock available?
Authorised distributors including TE Store, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for 316838-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 316838-1 often in real-time on the comparison pages.
What if I can't find stock of 316838-1?
You can fill out our help required form which you can use to request a quote for 316838-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.