Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Premium Crimp Tooling |
Power Type | Manual, Battery, Electric |
Certification | Yes – Certificate Included |
Tool Type | CERTI-CRIMP II, Straight Action Hand Tool |
Ccii 040Ii Miii Unseal M Rec 20-16 Assy |Amp Te Connectivity 2063834-1 | Newark Electronics |
SOLIS SP SPD22-16COM22-18MIL886 | TE Connectivity 2063834-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2063834-1?
Additional datasheets, footprints and schematics for 2063834-1 are listed on our Part Details page. You can also find images and similar parts to 2063834-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2063834-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2063834-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2063834-1 fall under?
The 2063834-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 2063834-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2063834-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2063834-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2063834-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 2063834-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2063834-1 often in real-time on the comparison pages.
What if I can't find stock of 2063834-1?
You can fill out our help required form which you can use to request a quote for 2063834-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.