Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.45
|
761
in stock
|
Buy Now | |
Powell Electronics
from US$0.34
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
761
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
761
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
761
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 7.87µin, .2µm |
Contact Mating Area Plating Material | Pre-Tin |
Contact Retention Within Housing | With |
Accepts Wire Insulation Diameter Range | .055 – .071in, 1.4 – 1.8mm |
Wire Size | 22 – 20AWG, .31 – .53mm² |
Operating Voltage | 50VDC, 50VAC |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Signal |
実装方法 | Bag/Box |
Packaging Quantity | 1000 |
Packaging Method | Bag/Box |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Rack&panel Conn 2.5 Signal D/L Rec Cont. L L/P |Amp Te Connectivity 316400-1 | Newark Electronics |
Rack&Panel Conn 2.5 SIGNAL D/L REC CONT. L L/P | Rapid Electronics |
TE Connectivity - AMP Wire-to-Board 2.5 SIGNAL D/L REC L L/P | Distrelec |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 316400-1?
Additional datasheets, footprints and schematics for 316400-1 are listed on our Part Details page. You can also find images and similar parts to 316400-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 316400-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 316400-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 316400-1 fall under?
The 316400-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 316400-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 316400-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 316400-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 316400-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 316400-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 316400-1 often in real-time on the comparison pages.
What if I can't find stock of 316400-1?
You can fill out our help required form which you can use to request a quote for 316400-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.