Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Contact Layout | Inline |
Connector Length | 12.5in |
Wire Size | .518mm², 20AWG |
Connector Height | 11in |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | Nylon 6/6 |
Housing Color | Yellow |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Strain Relief | Without |
Mating Retention Type | Latch |
Circuit Application | Power & Signal |
Packaging Quantity | 400 |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Sealable | No |
Glow Wire Rating | Glow Wire |
Connector System | Wire-to-Wire |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Signal Double Lock Plug Hsg 4P Yellow |Amp Te Connectivity 917688-4 | Newark Electronics |
2.5 S.D.L PLUG HSG 4P YELLOW | Avnet America |
Where can I find additional details, specifications and documents for a 917688-4?
Additional datasheets, footprints and schematics for 917688-4 are listed on our Part Details page. You can also find images and similar parts to 917688-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 917688-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917688-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 917688-4 fall under?
The 917688-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 917688-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 917688-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 917688-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 917688-4 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 917688-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 917688-4 often in real-time on the comparison pages.
What if I can't find stock of 917688-4?
You can fill out our help required form which you can use to request a quote for 917688-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.