Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.57
|
1,375
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
1,375
in stock
|
Buy Now | |
Rapid Electronics
from US$0.54
|
1,375
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
1,375
in stock
|
Buy Now | |
Farnell
from US$0.57
|
1,200
in stock
|
Buy Now | |
TE Store
from US$0.38
|
655
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 10 |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Layout | Inline |
Connector Height | 11in |
Wire Size | .518mm², 20AWG |
Connector Length | 27.5in |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | Nylon 6/6 |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Strain Relief | Without |
Mating Retention Type | Latch |
Circuit Application | Power & Signal |
実装方法 | Bag/Box |
Packaging Quantity | 200 |
Packaging Method | Bag/Box |
Glow Wire Rating | Glow Wire |
Sealable | No |
Connector System | Wire-to-Wire |
Connector Style | Plug |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Connectors 2.5Sig Dlock Plg Hsg 10P |Amp Te Connectivity 917694-1 | Newark Electronics |
Automotive Connectors 2.5SIG DLOCK PLG HSG 10P | Rapid Electronics |
TE Connectivity - AMP Connector 2.5 SIGNAL D/LOCK PLUG HSG 10P | Distrelec |
CONN HOUSING, PLUG, 10POS, 1ROW, 2.5MM | Farnell |
2.5 SIGNAL D/LOCK PLUG HSG 10P Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 10 Centerline (Pitch): .098 in Housing Plug Wire-to-Wire 10 | Std Temp Signal Double Lock Plug | Part Number: 917694-1 | Internal Number: 917694-1 | .098" | TE Connectivity | TE Store |
Conn Housing PL 10 POS 2.5mm Crimp ST | Avnet America |
Signal Double Lock Series 2.5mm Pitch 10 Way 1 Row Male Straight PCB Housing | TE Connectivity 917694-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Plug |
Product Range | - |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 917694-1?
Additional datasheets, footprints and schematics for 917694-1 are listed on our Part Details page. You can also find images and similar parts to 917694-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 917694-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917694-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 917694-1 fall under?
The 917694-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 917694-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 917694-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 917694-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 917694-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 917694-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 917694-1 often in real-time on the comparison pages.
What if I can't find stock of 917694-1?
You can fill out our help required form which you can use to request a quote for 917694-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.