Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
3,440
in stock
|
Buy Now | |
TE Store
from US$0.15
|
26,022
in stock
|
Buy Now | |
Powell Electronics
from US$0.13
|
17,280
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
9,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
3,440
in stock
|
Buy Now | |
element14
from US$0.12
|
3,440
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
1,296
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
1,296
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
1,296
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Contact Type | Socket |
Contact Layout | Inline |
Contact Current Rating (Max) | 3A |
Connector Height | 7.5in |
Connector Length | 11in |
Wire Size | .326 – .518mm², 22 – 20AWG |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Natural |
Housing Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Strain Relief | Without |
Mating Retention Type | Latch |
Circuit Application | Power & Signal |
実装方法 | Bag/Box |
Packaging Quantity | 600 |
Packaging Method | Bag/Box |
Connector Style | Plug |
Sealable | No |
Connector System | Wire-to-Wire |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
2.5 SIGNAL D/LOCK PLUG HSG 2P Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): .098 in Housing Plug Wire-to-Wire 2 | Std Temp Signal Double Lock Plug | Part Number: 917686-1 | Internal Number: 917686-1 | .098" | TE Connectivity | TE Store |
Plug Housing, 2Pos, Nylon, Natural | Newark Electronics |
PLUG HOUSING, 2POS, NYLON, NATURAL | element14 |
Automotive Connectors 2.5SIG DLOCK PLG HSG 2P | Rapid Electronics |
TE Connectivity - AMP Connector 2.5 SIGNAL D/LOCK PLUG HSG 2P | Distrelec |
Conn Housing PL 2 POS 2.5mm Crimp ST | Avnet America |
Circular Connector, 2.5 SIGNAL D/LOCK PLUG HSG 2P Signal Double Lock Series | TE Connectivity 917686-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Signal Double Lock Series |
RoHS: | Unknown |
Product Range | Signal Double Lock Series |
---|---|
Gender | Plug |
No. of Positions | 2Ways |
Pitch Spacing | 2.5mm |
For Use With | AMP Signal Double Lock Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 917686-1?
Additional datasheets, footprints and schematics for 917686-1 are listed on our Part Details page. You can also find images and similar parts to 917686-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 917686-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917686-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 917686-1 fall under?
The 917686-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 917686-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 917686-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 917686-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 917686-1 have stock available?
Authorised distributors including TE Store, Powell Electronics, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for 917686-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 917686-1 often in real-time on the comparison pages.
What if I can't find stock of 917686-1?
You can fill out our help required form which you can use to request a quote for 917686-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.