917690-6 PCB Connectors by TE Connectivity

2.5 S.D.L PLUG HSG 6P BLUE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.16
-
Buy Now

Specifications

Number of Positions 6
Number of Rows 1
Contact Current Rating (Max) 3A
Contact Type Socket
Contact Layout Inline
Connector Length 17.5in
Wire Size .518mm², 20AWG
Connector Height 11in
Operating Voltage 250VAC, 250VDC
Centerline (Pitch) .098in, 2.5mm
Housing Color Blue
Housing Material Nylon 6/6
UL Flammability Rating UL 94V-0
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Retention With
Strain Relief Without
Mating Retention Type Latch
Circuit Application Power & Signal
Packaging Quantity 300
実装方法 Bag/Box
Packaging Method Bag/Box
Sealable No
Glow Wire Rating Standard Part - Not Glow Wire
Connector System Wire-to-Wire
Connector Style Plug
Connector Type Housing
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -30 – 105°C, -22 – 221°F



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 917690-6?

Additional datasheets, footprints and schematics for 917690-6 are listed on our Part Details page. You can also find images and similar parts to 917690-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 917690-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917690-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 917690-6 fall under?

The 917690-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 917690-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 917690-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 917690-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 917690-6 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 917690-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 917690-6 often in real-time on the comparison pages.

What if I can't find stock of 917690-6?

You can fill out our help required form which you can use to request a quote for 917690-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay