Number of Positions | 5 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Layout | Inline |
Connector Height | 11in |
Connector Length | 15in |
Wire Size | 20AWG, .518mm² |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | Nylon 6/6 |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Strain Relief | Without |
Mating Retention Type | Latch |
Packaging Method | Bag/Box |
Packaging Quantity | 300 |
実装方法 | Bag/Box |
Connector System | Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
5 Position Rectangular Housing Connector Plug Blue 0.098" (2.50mm) | Avnet America |
Where can I find additional details, specifications and documents for a 917689-6?
Additional datasheets, footprints and schematics for 917689-6 are listed on our Part Details page. You can also find images and similar parts to 917689-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 917689-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917689-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 917689-6 fall under?
The 917689-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 917689-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 917689-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 917689-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 917689-6 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 917689-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 917689-6 often in real-time on the comparison pages.
What if I can't find stock of 917689-6?
You can fill out our help required form which you can use to request a quote for 917689-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.