917693-1 PCB Connectors by TE Connectivity

2.5 SIGNAL D/LOCK PLUG HSG 9P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.25
101,700
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.32
101,700
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.24
101,700
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.16
101,700
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.35
81,600
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.29
1,766
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.25
-
Buy Now
Logo for Boersig
Boersig
from US$0.25
-
Buy Now

Specifications

Number of Rows 1
Number of Positions 9
Contact Type Socket
Contact Layout Inline
Contact Current Rating (Max) 3A
Connector Height 11in
Connector Length 25in
Wire Size .518mm², 20AWG
Operating Voltage 250VAC, 250VDC
Housing Material Nylon 6/6
Centerline (Pitch) .098in, 2.5mm
Housing Color Natural
UL Flammability Rating UL 94V-0
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Retention With
Strain Relief Without
Mating Retention Type Latch
Circuit Application Power & Signal
Packaging Method Bag/Box
実装方法 Bag/Box
Packaging Quantity 300
Connector Type Housing
Glow Wire Rating Glow Wire
Sealable No
Connector System Wire-to-Wire
Connector Style Plug
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -22 – 221°F, -30 – 105°C


Alternative Descriptions

Automotive Connectors 2.5Sig Dlock Plg Hsg 9P |Amp Te Connectivity 917693-1 | Newark Electronics
Automotive Connectors 2.5SIG DLOCK PLG HSG 9P | Rapid Electronics
TE Connectivity - AMP Connector 2.5 SIGNAL D/LOCK PLUG HSG 9P | Distrelec
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell
2.5 SIGNAL D/LOCK PLUG HSG 9P Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 9 Centerline (Pitch): .098 in Housing Plug Wire-to-Wire 9 | Std Temp Signal Double Lock Plug | Part Number: 917693-1 | Internal Number: 917693-1 | .098" | TE Connectivity | TE Store
Conn Housing PL 9 POS 2.5mm Crimp ST | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 917693-1?

Additional datasheets, footprints and schematics for 917693-1 are listed on our Part Details page. You can also find images and similar parts to 917693-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 917693-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917693-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 917693-1 fall under?

The 917693-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 917693-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 917693-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 917693-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 917693-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 917693-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 917693-1 often in real-time on the comparison pages.

What if I can't find stock of 917693-1?

You can fill out our help required form which you can use to request a quote for 917693-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay