Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Green |
---|---|
Cable Exit Angle | Other |
Body Material | PBT GF |
Number of Rows | 2 |
Number of Positions | 16 |
Mating Tab Width | .063in, 2.8mm, 1.6mm, .11in |
Length | 2.071in, 52.6mm |
Width | 1.063in, 27mm |
Height | 1.894in, 48.1mm |
Nominal Voltage Architecture | 12V, 60V, 42V, 24V |
Operating Voltage | 60VDC |
Centerline (Pitch) | .236in, 4mm, 6mm, .157in |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94V-0 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 200 |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Hybrid Connector | Yes |
Connector Style | Housing for male terminals |
Row-to-Row Spacing | .1in, 2.54mm |
Sealable | Yes |
Strain Relief | No |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Automotive Connectors 16Pos Mixed Tab |Amp Te Connectivity 3-1564528-1 | Newark Electronics |
Heavy Duty Sealed Connector 16POS, MIXED,TAB HSG,ASSY | Avnet America |
TE Connectivity Heavy Duty Sealed Connector 16POS MIXED TAB HSG ASSY | Distrelec |
16POS, MIXED,TAB HSG,ASSY Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 1.6 mm 2.8 mm Mating Tab Width: .063 in .11 in Connector System: Wire-to-Wire Number of Positions: 16 Housing for Male Terminals 1.6 mm .063" | Heavy Duty Sealed Connector Series Housing | Part Number: 3-1564528-1 | Internal Number: 3-1564528-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-1564528-1?
Additional datasheets, footprints and schematics for 3-1564528-1 are listed on our Part Details page. You can also find images and similar parts to 3-1564528-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1564528-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1564528-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1564528-1 fall under?
The 3-1564528-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-1564528-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1564528-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1564528-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1564528-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Distrelec and TE Store have stock available or on a lead time for 3-1564528-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1564528-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1564528-1?
You can fill out our help required form which you can use to request a quote for 3-1564528-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.