Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
480
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
52,296
in stock
|
Buy Now | |
element14
from US$0.19
|
18,802
in stock
|
Buy Now | |
Farnell
from US$0.17
|
18,802
in stock
|
Buy Now | |
TE Store
from US$0.21
|
11,743
in stock
|
Buy Now | |
Boersig
from US$0.23
|
11,043
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
10,653
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
10,606
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
10,606
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
8,716
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
4,615
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
1,929
in stock
|
Buy Now | |
Conrad
from US$0.32
|
150
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
87
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
36
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
8
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,500
in stock
|
Buy Now | |
Sorelec
-
|
600
in stock
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now | |
Sager
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Rows | 1 |
Number of Positions | 2 |
Number of Power Positions | 2 |
Contact Retention | With |
Contact Termination Area Plating Thickness | 80 – 200µin, 2.03 – 5.08µm |
Contact Mating Area Plating Thickness | 80 – 200µin, 2.03 – 5.08µm |
Underplate Material Thickness | .762µin, 30µm |
Contact Layout | Inline |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Matte |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 7A |
Wire Size | .8 – .9mm², 18AWG |
Accepts Wire Insulation Diameter Range | 2.41mm, .095in |
Height | 9.02mm, .355in |
Length | 7.92mm, .312in |
Operating Voltage | 600VAC |
Centerline (Pitch) | 3.96mm, .156in |
Wire & Cable IDC Installation Type | Closed End |
Cable Exit Angle | 90° |
Housing Material | Nylon |
Housing Color | Orange |
UL Flammability Rating | UL 94V-2 |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR7189 |
CSA Rating | Certified |
Contact Retention Type | Locking Lance |
PCB Mount Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment | Without |
Strain Relief | With |
PCB Mount Alignment | Without |
Mating Retention Type | Locking Ramp |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | MTA .156 Header |
Packaging Quantity | 500 |
Packaging Method | Box & Carton |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board, Wire & Cable |
Product Type | Connector Assembly |
Housing Type | Receptacle |
Sealable | No |
Contact Type | Socket |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
02P MTA156 CONN ASSY 18AWG ORA | Heilind Electronics |
HOUSING, 18AWG, 2WAY | element14 |
02P MTA156 CONN ASSY 18AWG ORA Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 3.96 mm Connector Assembly Receptacle Wire-to-Board 2 | Rectangular Power Connector | Part Number: 3-640426-2 | Internal Number: 3-640426-2 | 3.96 mm | TE Connectivity | TE Store |
CLOSED W/O TABS 2P L.R. orange 18 AWG | Rapid Electronics |
02P Mta156 Conn Assy 18Awg Ora |Amp Te Connectivity 3-640426-2 | Newark Electronics |
Connector Receptacle 2 IDC Standard Locking Ramp 90 deg Nylon 0.156 in. | TE Connectivity 3-640426-2 | RS Americas |
Plug | Transfer Multisort Elektronik |
MTA 156 2W SKT 18AWG | RS |
Content: 1 pc(s) | Conrad |
TE Connectivity Cable socket, straight, 2Contacts, Female | Distrelec |
Conn IDC Connector F 2 POS 3.96mm IDT RA Cable Mount | Avnet America |
MTA-156 2 Position Single Row 3.96 mm Pitch 18 AWG Closed End IDC Socket | Future Electronics |
02P MTA156 HSG 18AWG ORA | TTI Europe |
Headers & Wire Housings CLOSED W/O TABS 2P L.R. orange 18 AWG | Sager |
Status: | Unknown |
---|---|
Series: | MTA-156 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Receptacle |
Product Range | MTA-156 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | PCB |
Contact Termination | IDC / IDT |
Termination Method | IDC |
Wire Size AWG Max | 18AWG |
Where can I find additional details, specifications and documents for a 3-640426-2?
Additional datasheets, footprints and schematics for 3-640426-2 are listed on our Part Details page. You can also find images and similar parts to 3-640426-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-640426-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-640426-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-640426-2 fall under?
The 3-640426-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-640426-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-640426-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-640426-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-640426-2 have stock available?
Authorised distributors including Heilind Electronics, element14, Farnell, TE Store and Boersig have stock available or on a lead time for 3-640426-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-640426-2 often in real-time on the comparison pages.
What if I can't find stock of 3-640426-2?
You can fill out our help required form which you can use to request a quote for 3-640426-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.