Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0420
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.17
|
2,727
in stock
|
Buy Now | |
TE Store
from US$0.19
|
24,790
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
2,727
in stock
|
Buy Now | |
Newark Electronics
from US$0.0420
|
67
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keying & Polarized Position Locations | None |
---|---|
Number of Power Positions | 2 |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Number of Positions | 2 |
端子の下地めっきの材料 | Nickel |
Contact Retention | Without |
Contact Mating Area Plating Material | Tin |
Contact Layout | Inline |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 7A |
Contact Mating Area Plating Thickness | 3.81µm, 150µin |
Contact Underplating Material | Nickel |
Length | 7.8mm, .307in |
Mating Post Length | 11.43mm, .45in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Height | 13.84mm, .545in |
Operating Voltage | 600VAC |
Centerline (Pitch) | 3.96mm, .156in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Housing Material | Polyester - GF |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment | Without |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Mating Retention Type | Polarized Lock |
Strain Relief | Without |
PCB Mount Alignment Type | Peg |
PCB Mount Retention Type | Tab |
PCB Mount Alignment | With |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly or SL .156 Connector Assembly |
Packaging Quantity | 500 |
Packaging Method | Bag |
Product Type | Header |
Contact Type | Tab |
Header Type | Unshrouded |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
02P MTA156 POL HDR ASSY LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 2 | Rectangular Power Connector | Part Number: 3-644615-2 | Internal Number: 3-644615-2 | 3.96 mm | TE Connectivity | TE Store |
Headers&Wire Housings 02P MTA156 POL HDR ASSY LF | Rapid Electronics |
TE Connectivity - AMP PWR CONN 02P MTA156 POL HDR ASSY LF | Distrelec |
Wtb Conn, Header, 2Pos, 1Row, 3.96Mm | Newark Electronics |
Conn Wire to Board HDR 2 POS 3.96mm Solder ST Thru-Hole | Avnet America |
Header Assembly 2 Position MTA156 POL LF MTA156 Series | TE Connectivity 3-644615-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | MTA-156 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | MTA-156 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-644615-2?
Additional datasheets, footprints and schematics for 3-644615-2 are listed on our Part Details page. You can also find images and similar parts to 3-644615-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-644615-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-644615-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-644615-2 fall under?
The 3-644615-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-644615-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-644615-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-644615-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-644615-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and Future Electronics have stock available or on a lead time for 3-644615-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-644615-2 often in real-time on the comparison pages.
What if I can't find stock of 3-644615-2?
You can fill out our help required form which you can use to request a quote for 3-644615-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.