Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$221.33
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$306.60
|
No stock
|
Buy Now | |
Newark Electronics
from US$258.87
|
79
in stock
|
Buy Now | |
Heilind Electronics
from US$342.90
|
36
in stock
|
Buy Now | |
RS Americas
from US$329.56
|
35
in stock
|
Buy Now | |
Avnet America
from US$269.75
|
17
in stock
|
Buy Now | |
element14
from US$324.15
|
12
in stock
|
Buy Now | |
Farnell
from US$302.94
|
12
in stock
|
Buy Now | |
TE Store
from US$315.20
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$323.00
|
7
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$342.90
|
7
in stock
|
Buy Now | |
Sager
from US$221.33
|
5
in stock
|
Buy Now | |
RS
from US$355.38
|
4
in stock
|
Buy Now | |
Conrad
from US$508.72
|
2
in stock
|
Buy Now | |
Boersig
from US$387.59
|
-
|
Buy Now | |
Carlton-Bates
from US$311.67
|
-
|
Buy Now | |
TTI Europe
from US$240.04
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Tool Type | IDC Tooling |
---|---|
Certification | Upon Request for Fee |
Crimp Form-Wire Barrel Type | Insulation Displacement |
Terminating Head For Mta-156 Receptacle Connectors | Newark Electronics |
HEAD (IDC) MTA 156 W/O TL | Heilind Electronics |
Die Head, Pistol Grip Hand Tool, MTA-156 Receptacles,12 Positions, Connector Assy. | TE Connectivity 58247-1 | RS Americas |
Crimp Tool Terminating Head for MTA-156 Receptacle Connectors | Avnet America |
TOOL, RECEPTACLE HEAD, 0.156" | element14 |
MTA 156 CRIMP HEAD REPAIR DISCRETE TE Certification: Cannot be Certified Power Technology Type: Manual Pneumatic Tooling Type: Head Assembly Cannot be Certified Manual Head Assembly | Hand Crimping Tool | Part Number: 58247-1 | Internal Number: 58247-1 | TE Connectivity | TE Store |
Crimpers / Crimping Tools .156 INTERCHNG HEAD | Sager |
Terminating head, MTA-156 receptacles | RS |
Press head for MTA-156.This text is machine translated. | Conrad |
MTA- 156 Receptacle Connector Terminating Head Tool | Future Electronics |
HEAD (IDC) MTA 156 W/O TL | Boersig |
Head, Terminating, Modular Plug Crimp | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Die Applications | - |
---|---|
For Use With | MTA-156 Receptacles |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 58247-1?
Additional datasheets, footprints and schematics for 58247-1 are listed on our Part Details page. You can also find images and similar parts to 58247-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58247-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58247-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58247-1 fall under?
The 58247-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 58247-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58247-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 58247-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58247-1 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, RS Americas, Avnet America and element14 have stock available or on a lead time for 58247-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58247-1 often in real-time on the comparison pages.
What if I can't find stock of 58247-1?
You can fill out our help required form which you can use to request a quote for 58247-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.