Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
515
in stock
|
Buy Now | |
TE Store
from US$0.20
|
3,885
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
2,000
in stock
|
Buy Now | |
Conrad
from US$0.43
|
245
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 2 |
---|---|
Number of Positions | 2 |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Contact Current Rating (Max) | 7A |
Contact Underplating Material | Nickel |
Contact Retention | Without |
Contact Mating Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
Mating Post Length | 10.16mm, .4in |
Length | .312in, 7.92mm |
Height | 13.34mm, .525in |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Natural |
Housing Material | Thermoplastic Polyester |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
CSA File Number | LR7189 |
CSA Rating | Certified |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Mating Retention Type | Friction Lock |
PCB Mount Alignment | Without |
Mating Retention | With |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly or SL .156 Connector Assembly |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Connector System | Wire-to-Board |
Product Type | Header |
Sealable | No |
Contact Type | Pin |
Header Type | Unshrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 4.06mm, .16in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
02P MTA156 HDR ASSY RN STR F/L Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 2 | Rectangular Power Connector | Part Number: 644753-2 | Internal Number: 644753-2 | 3.96 mm | TE Connectivity | TE Store |
MTA-156 Vertical Round Pin Header,2way | RS |
Content: 1 pc(s) | Conrad |
Wire-Board Connector Header 2 Position, 3.96Mm | Newark Electronics |
Conn Wire to Board HDR 2 POS 3.96mm Solder ST Thru-Hole | Avnet America |
MTA-156 Series,3.96mm Pitch 2 Way 1 Row Straight PCB Header, Solder Term,7A | TE Connectivity 644753-2 | RS Americas |
02P MTA156 HDR ASSY RN | TTI Europe |
Where can I find additional details, specifications and documents for a 644753-2?
Additional datasheets, footprints and schematics for 644753-2 are listed on our Part Details page. You can also find images and similar parts to 644753-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 644753-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 644753-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 644753-2 fall under?
The 644753-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 644753-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 644753-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 644753-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 644753-2 have stock available?
Authorised distributors including TE Store, Future Electronics, RS, Conrad and Chip One Stop have stock available or on a lead time for 644753-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 644753-2 often in real-time on the comparison pages.
What if I can't find stock of 644753-2?
You can fill out our help required form which you can use to request a quote for 644753-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.