Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.87
|
5,282
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
5,282
in stock
|
Buy Now | |
Rapid Electronics
from US$0.90
|
5,282
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
5,282
in stock
|
Buy Now | |
Farnell
from US$1.83
|
4,250
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Signal Positions | 0 |
Number of Positions | 2 |
Number of Rows | 1 |
Number of Power Positions | 2 |
Keying & Polarized Position Locations | None |
Contact Layout | Inline |
Contact Retention | Without |
Contact Mating Area Plating Thickness | 3.81 – 8.89µm, 150 – 350µin |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Current Rating (Max) | 7A |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Mating Post Length | .45in, 11.43mm |
Height | 19.81mm, .78in |
Length | .307in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Operating Voltage | 600VAC |
Housing Color | Natural |
Right Angle Bending Side | Front |
Housing Material | Thermoplastic Polyester |
Centerline (Pitch) | 3.96mm, .156in |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Mating Retention Type | Polarized Lock |
Panel Mount Feature | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Strain Relief | Without |
Mating Alignment | Without |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly |
Packaging Method | Bag |
Packaging Quantity | 500 |
Contact Type | Tab, Pin |
Header Type | Unshrouded |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Product Type | Header |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
02P Mta156 Hdr Ra Po Wo Peg Lf |Amp Te Connectivity 3-644613-2 | Newark Electronics |
TE Connectivity 02P MTA156 HDR RA PO WO PEG LF Headers & | Distrelec |
CONNECTOR, HEADER, 2POS, 1ROW, 3.96MM | Farnell |
2 Position Single Row 3.96 mm Pitch Right Angle Unshrouded Pin Header | Future Electronics |
Conn Wire to Board HDR 2 POS 3.96mm Solder RA Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | MTA 156 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | MTA 156 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-644613-2?
Additional datasheets, footprints and schematics for 3-644613-2 are listed on our Part Details page. You can also find images and similar parts to 3-644613-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-644613-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-644613-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-644613-2 fall under?
The 3-644613-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-644613-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-644613-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-644613-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-644613-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-644613-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-644613-2 often in real-time on the comparison pages.
What if I can't find stock of 3-644613-2?
You can fill out our help required form which you can use to request a quote for 3-644613-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.