Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Signal Positions | 0 |
Number of Power Positions | 2 |
Number of Positions | 2 |
Contact Termination Area Plating Finish | Matte |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 7A |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 3.81 – 8.89µm, 150 – 350µin |
Underplate Material Thickness | 1.27µm, 50µin |
Contact Termination Area Plating Thickness | 1µm, 39.37µin |
Contact Layout | Inline |
Contact Retention | Without |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
Height | .525in, 13.34mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Length | .406in, 10.31mm |
Mating Post Length | 7.62mm, .3in |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic Polyester - GF |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Black |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention | With |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
Mating Alignment Type | Polarization |
PCB Mount Retention Type | Tab |
Mating Retention Type | Latch Detent |
PCB Mount Alignment Type | Peg |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Board |
Product Type | Header |
Contact Type | Pin, Tab |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Shrouded |
Termination Post & Tail Length | .118in, 3mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
02P MTA156 SHRD HDR ASSY LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 2 | Rectangular Power Connector | Part Number: 2-647127-2 | Internal Number: 2-647127-2 | 3.96 mm | TE Connectivity | TE Store |
02P Mta156 Shrd Hdr Assy Lf Rohs Compliant: Yes |Amp Te Connectivity 2-647127-2 | Newark Electronics |
MTA-156 2 Position Through-Hole Single Row Straight Wire to Board Header | Future Electronics |
Conn Shrouded Header HDR 2 POS 3.96mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 2-647127-2?
Additional datasheets, footprints and schematics for 2-647127-2 are listed on our Part Details page. You can also find images and similar parts to 2-647127-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-647127-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-647127-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-647127-2 fall under?
The 2-647127-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-647127-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-647127-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-647127-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-647127-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 2-647127-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-647127-2 often in real-time on the comparison pages.
What if I can't find stock of 2-647127-2?
You can fill out our help required form which you can use to request a quote for 2-647127-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.