Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
2,850
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
208,000
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
180,000
in stock
|
Buy Now | |
Boersig
from US$0.09
|
112,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
38,574
in stock
|
Buy Now | |
element14
from US$0.14
|
38,574
in stock
|
Buy Now | |
Farnell
from US$0.12
|
38,574
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Dalroad Norslo
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminal & Splice Type | Tab |
---|---|
Typical Current Rating | 30A |
Contact Termination Area Plating Material | Tin (Sn) |
Crimp Type | F-Crimp |
Mating Tab Width | 2.8mm, .11in |
Mating Tab Thickness | .8mm, .031in |
Interface Plating | Tin (Sn) |
Wire Insulation Diameter | 1.4 – 2.1mm, .055 – .083in |
Wire Size Search | .85mm², 1mm², .5mm², .75mm², .6mm² |
Wire Size | .5 – 1mm² |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Sealable | Yes |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
FLACHSTECKER2,8X0,8 | TTI Europe |
Rectangular Power Contact, Jpt Series, Tin Plated Contacts, Copper, Pin, Crimp, 20 Awg Rohs Compliant: Yes |Amp Te Connectivity 2-964294-1 | Newark Electronics |
CRIMP CONTACT, JPT, 17-20 AWG | element14 |
MCP 2.8K tab timer contact, 20-17 AWG | RS |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Junior Power Timer PCB Conn Contact, Male, Crimp, Tin Plating 17 - 20 AWG | TE Connectivity 2-964294-1 | RS Americas |
2.8mm Term Tab 0.5-1.0 Type A | Dalroad Norslo |
Status: | Unknown |
---|---|
Series: | JPT Series |
RoHS: | Unknown |
Product Range | JPT Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 17AWG |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
For Use With | JPT MCP Series Connectors |
Wire Size (AWG) | 20AWG to 17AWG |
Where can I find additional details, specifications and documents for a 2-964294-1?
Additional datasheets, footprints and schematics for 2-964294-1 are listed on our Part Details page. You can also find images and similar parts to 2-964294-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-964294-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-964294-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-964294-1 fall under?
The 2-964294-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2-964294-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-964294-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-964294-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-964294-1 have stock available?
Authorised distributors including Chip One Stop, TTI Europe, Boersig, Newark Electronics and element14 have stock available or on a lead time for 2-964294-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-964294-1 often in real-time on the comparison pages.
What if I can't find stock of 2-964294-1?
You can fill out our help required form which you can use to request a quote for 2-964294-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.