Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Gray |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 20 |
Mating Tab Width | 2.8mm, .063in, 1.6mm, .11in |
Height | 38.7mm, 1.524in |
Length | 51.1mm, 2.012in |
Width | 20.8mm, .819in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | 4.2mm, 4.65mm, .183in, .165in |
Mounting Feature | Without |
Polarized | No |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 225 |
Hybrid Connector | No |
Row-to-Row Spacing | .118in, 3mm |
Sealable | No |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for male terminals |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
Where can I find additional details, specifications and documents for a 284879-4?
Additional datasheets, footprints and schematics for 284879-4 are listed on our Part Details page. You can also find images and similar parts to 284879-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284879-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284879-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284879-4 fall under?
The 284879-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 284879-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284879-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 284879-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284879-4 have stock available?
There is no stock from authorised distributors for 284879-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284879-4 often in real-time on the comparison pages.
What if I can't find stock of 284879-4?
You can fill out our help required form which you can use to request a quote for 284879-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.