Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Cable Exit Angle | 180° |
Color | Natural |
Number of Positions | 42 |
Mating Tab Width | .09in, 2.8mm, .11in, .04in, 2.28mm, 1mm |
Height | 47mm, 1.85in |
Length | 69mm, 2.71in |
Width | 1.57in, 40mm |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 42 |
Packaging Method | Box |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | Yes |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Panel |
Strain Relief | No |
Connector Discrete Wire Housing Female 42 Positions Straight Cable Mount Box | Avnet America |
Where can I find additional details, specifications and documents for a 1743677-1?
Additional datasheets, footprints and schematics for 1743677-1 are listed on our Part Details page. You can also find images and similar parts to 1743677-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1743677-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1743677-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1743677-1 fall under?
The 1743677-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1743677-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1743677-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1743677-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1743677-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1743677-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1743677-1 often in real-time on the comparison pages.
What if I can't find stock of 1743677-1?
You can fill out our help required form which you can use to request a quote for 1743677-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.