Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
3,420
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
656,090
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
656,090
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
36,805
in stock
|
Buy Now | |
Heilind Electronics
from US$0.17
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
27,368
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
27,368
in stock
|
Buy Now | |
TE Store
from US$0.31
|
19,221
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.17
|
7,200
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
450
in stock
|
Buy Now | |
element14
from US$0.22
|
238
in stock
|
Buy Now | |
Farnell
from US$0.16
|
238
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
23
in stock
|
Buy Now | |
CoreStaff
from US$0.24
|
10
in stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
PCB Mount Orientation | Right Angle |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Contact Base Material | Brass |
Contact Mating Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
Mating Post Length | 4.5mm, .177in |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 4A |
Contact Design | Round |
Connector Length | 5.8mm, .228in |
Connector Height | 8.8mm, .346in |
Connector Width | .157in, 4mm |
Wire Size | 28 – 22AWG |
PCB Thickness (Recommended) | .8mm, .031 – .063in |
コネクタの高さ | 8.8mm |
Operating Voltage | 125VAC, 125VDC |
Centerline (Pitch) | 2mm, .079in |
Housing Color | Natural |
Housing Material | Nylon 6/6 |
UL File Number | E28476 |
Agency/Standard | CSA |
CSA File Number | LR 7189 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | CSA, UL |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Kinked Legs |
PCB Mount Retention | With |
Mating Retention | Without |
PCB Mount Alignment | Without |
Circuit Application | Power & Signal |
Assembly Process Feature | Pick and Place Cover |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
Header Type | Partially Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Termination Post & Tail Length | 3.2mm, .126in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°C, -40 – 105°F |
Headers&Wire Housings HDR PIN 1X02C R/A | Rapid Electronics |
AMP CT 2 Position Through Hole Right Angle Wire - Board Partial Shrouded Header | Future Electronics |
CT CONN MT HDR ASSY H 2P NAT | Heilind Electronics |
Wire-Board Connector, Header, 2 Position, 2Mm | Newark Electronics |
Conn Shrouded Header HDR 2 POS 2mm Solder RA Thru-Hole | Avnet America |
CT CONN MT HDR ASSY H 2P NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 2 | Ct 2Mm Header Assembly: Right Angle | Part Number: 292253-2 | Internal Number: 292253-2 | TE Connectivity | TE Store |
Header plug, 2mm, PCB, 2 way, R/A, CT | RS |
02P CT CONN MT HDR ASSY NAT | TTI Europe |
Header, Conn, Wire to Board, PCB Plug,2 Cont, Thru-Hole, MT Series, Breakaway, Right | TE Connectivity 292253-2 | RS Americas |
CONNECTOR, HEADER, 2POS, 1ROWS, 2MM | element14 |
TE Connectivity Pin header 90° Header / Plug 2 Positions 2mm | Distrelec |
Where can I find additional details, specifications and documents for a 292253-2?
Additional datasheets, footprints and schematics for 292253-2 are listed on our Part Details page. You can also find images and similar parts to 292253-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292253-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292253-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292253-2 fall under?
The 292253-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292253-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292253-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 292253-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292253-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Future Electronics, Heilind Electronics and Newark Electronics have stock available or on a lead time for 292253-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292253-2 often in real-time on the comparison pages.
What if I can't find stock of 292253-2?
You can fill out our help required form which you can use to request a quote for 292253-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.