Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6428314100,
4-16211-7357, 500-060-2302, C70200-000, AMP-2-0552001-1 |
Prices starting from US$3.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.61
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$6.12
|
20,951
in stock
|
Buy Now | |
Rapid Electronics
from US$4.39
|
20,951
in stock
|
Buy Now | |
Chip One Stop
from US$3.34
|
20,951
in stock
|
Buy Now | |
Distrelec
from US$4.26
|
20,951
in stock
|
Buy Now | |
Farnell
from US$6.27
|
16,770
in stock
|
Buy Now | |
TE Store
from US$5.94
|
32
in stock
|
Buy Now | |
Future Electronics
from US$4.42
|
-
|
Buy Now | |
Avnet America
from US$4.17
|
-
|
Buy Now | |
RS Americas
from US$6.87
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 50 |
---|---|
Number of Rows | 2 |
Contact Current Rating (Max) | 3.5A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Solid Wire Size | 26 – 24AWG, .13 – .32mm² |
Stranded Wire Size | 24AWG, .33mm² |
Insulation Diameter (Max) | 1.14mm, .045in |
Wire Size | 26 – 24AWG |
Centerline (Pitch) | .085in, 2.16mm |
Housing Material | Polypheylene Oxide |
Housing Color Dot Designation | Blue |
Mating Connector Lock Type | Bail Lock, Screwlocks |
Flange Thickness | Thin |
Mating Connector Lock | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | With |
Circuit Application | Signal |
Comment | RP Style is not compatible with integral locking latch receptacles |
Packaging Method | Box & Tray, Package |
Packaging Quantity | 100 |
Connector Classification | IDC |
Shielded | No |
Wire/Cable Type | Discrete Wire, Round Jacketed Cable |
Connector & Contact Terminates To | Wire & Cable |
Profile | Standard |
Slot Type Letter Code | B |
Connector Style | Receptacle |
Connector System | Cable-to-Cable |
Sealable | No |
Product Category | Connectors |
Product Type | Connector |
Operating Temperature Range | -40 – 167°F, -40 – 75°C |
I/O Connectors Recpt 50P Pnl Mnt 24-26 Awg |Amp Te Connectivity 2-552001-1 | Newark Electronics |
I/O Connectors RECPT 50P PNL MNT 24-26 AWG | Rapid Electronics |
TE Connectivity - AMP IDC D-Sub ASSY RCPT 50 P B SLOT | Distrelec |
ASSY, RCPT, 50 POS, B SLOT Connector & Housing Type: Receptacle Solid Wire Size: 26 – 24 AWG Solid Wire Size: .13 – .32 mm² Stranded Wire Size: .33 mm² Stranded Wire Size: 24 AWG Receptacle 26 – 24 AWG .13 – .32 mm² .33 mm² | Idc D-Sub: Receptacle Assembly & Signal & 2.16 Mm | Part Number: 2-552001-1 | Internal Number: 2-552001-1 | Alias Number: 4-16211-7357 | TE Connectivity | TE Store |
50 Position 2.16 mm Pitch 24-26 AWG Non Shielded Receptacle Connector | Future Electronics |
Conn IEEE 488 RCP 50 POS 2.16mm IDT RA Cable Mount 50 Terminal 1 Port Tray | Avnet America |
ASSY, RCPT, 50 POS, B SLOT, IDC D-Sub Connectors | TE Connectivity 2-552001-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | CHAMP Series |
RoHS: | Unknown |
No. of Contacts | 50Contacts |
---|---|
Gender | Receptacle |
Connector Type | Micro D |
Contact Termination Type | IDC / IDT |
Product Range | CHAMP Series |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-552001-1?
Additional datasheets, footprints and schematics for 2-552001-1 are listed on our Part Details page. You can also find images and similar parts to 2-552001-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-552001-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-552001-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-552001-1 fall under?
The 2-552001-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-552001-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-552001-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-552001-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-552001-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-552001-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-552001-1 often in real-time on the comparison pages.
What if I can't find stock of 2-552001-1?
You can fill out our help required form which you can use to request a quote for 2-552001-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.