Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Gray |
---|---|
Cover Material | Polyphenylene, Polyethylene |
Number of Positions | 50 |
Number of Rows | 2 |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating (Max) | 1A, .5A |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Base Material | Copper Alloy |
Stranded Wire Size | .33mm², 24AWG |
Solid Wire Size | 26 – 24AWG, .13 – .32mm² |
Wire Size | 24AWG |
Accepts Wire Insulation Diameter Range | .045in |
Housing Color Dot Designation | Blue |
Centerline (Pitch) | 2.16mm, .085in |
Housing Color | Gray |
Housing Material | Polyphenylene |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Connector Lock | With |
Mating Connector Lock Type | Screwlocks |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 500 |
Packaging Method | Box |
Product Type | Connector |
Product Category | Connectors |
Slot Type Letter Code | B |
Shielded | Yes |
Connector Style | Plug |
Connector Classification | IDC |
Wire/Cable Type | Discrete Wire, Round Jacketed Cable |
Connector System | Cable-to-Cable |
Protective Cover | With |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Profile | Standard |
Operating Temperature Range | -40 – 167°F, -40 – 75°C |
Plug Kit, 50 Pos., B Slot, Cri |Amp Te Connectivity 5553213-3 | Newark Electronics |
Conn IEEE 488 PL 50 POS 2.16mm IDT RA Cable Mount 50 Terminal 1 Port Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 5553213-3?
Additional datasheets, footprints and schematics for 5553213-3 are listed on our Part Details page. You can also find images and similar parts to 5553213-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5553213-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5553213-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5553213-3 fall under?
The 5553213-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5553213-3 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5553213-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5553213-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5553213-3 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 5553213-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5553213-3 often in real-time on the comparison pages.
What if I can't find stock of 5553213-3?
You can fill out our help required form which you can use to request a quote for 5553213-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.