Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,939.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2,619.98
|
1
in stock
|
Buy Now | |
Heilind Electronics
from US$2,417.50
|
9
in stock
|
Buy Now | |
TE Store
from US$2,327.22
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$2,191.87
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2,417.50
|
3
in stock
|
Buy Now | |
Conrad
from US$4,183.84
|
2
in stock
|
Buy Now | |
element14
from US$2,791.43
|
1
in stock
|
Buy Now | |
Avnet America
from US$1,939.80
|
-
|
Buy Now | |
RS Americas
from US$2,150.20
|
-
|
Buy Now | |
Boersig
from US$2,871.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Power Type | Battery, Manual |
Tool Type | Heavy Head Hand Tool |
H,H,H,T | Heilind Electronics |
HHHT DYNAMIC D-5 M 12-10 ASSY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) TE Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool | Hand Crimping Tool | Part Number: 234171-1 | Internal Number: 234171-1 | TE Connectivity | TE Store |
Crimp Tool, Hand, 12-10Awg | Newark Electronics |
TE Connectivity 234171-1 Circular Connectors Crimp Tool Total Pole Count: 31 1/pkThis text is machine translated. | Conrad |
CRIMP TOOL, HAND, 12-10AWG | element14 |
Ring Tongue Terminal 10-12AWG 33.71mm 13.49mm Tin T/R | Avnet America |
Certi-Crimp Hand Tools | RS Americas |
Crimp Tool, Hand, AMP Dynamic D-5000 Series M Type 12-10AWG Contacts | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | AMP Dynamic D-5000 Series M Type 16-14AWG Contacts |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 234171-1?
Additional datasheets, footprints and schematics for 234171-1 are listed on our Part Details page. You can also find images and similar parts to 234171-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 234171-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 234171-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 234171-1 fall under?
The 234171-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 234171-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 234171-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 234171-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 234171-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Newark Electronics, Heilind Electronics Asia and Conrad have stock available or on a lead time for 234171-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 234171-1 often in real-time on the comparison pages.
What if I can't find stock of 234171-1?
You can fill out our help required form which you can use to request a quote for 234171-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.