Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.59
|
No stock
|
Buy Now | |
TE Store
from US$1.00
|
2,123
in stock
|
Buy Now | |
Chip One Stop
from US$0.69
|
1,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.63
|
585
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.63
|
175
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now | |
Farnell
from US$0.62
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Weight per Piece | 1.164g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Straight |
Stud Diameter | .147in, 3.73mm |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Overall Length | 1.016in, 25.81mm |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | RING-055 |
Support Style | Insulation Support |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | M3.5, #6 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG RECT 16-14 6 Spade Terminal Type: Rectangular Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M3.5 #6 Rectangular Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Pidg Rectangular Tongue Terminal | Part Number: 2-327958-1 | Internal Number: 2-327958-1 | TE Connectivity | TE Store |
Terminals Terminal Pidg Rect 16-14 6 |Amp Te Connectivity 2-327958-1 | Newark Electronics |
TERMINAL,PIDG RECT 16-14 6 | Heilind Electronics |
PIDG Rectangular Tongue Terminal 14-16AWG 25.78mm 6.01mm Tin Loose Piece | Avnet America |
Terminal, PIDG, Rect 16-14 6 | TE Connectivity 2-327958-1 | RS Americas |
TERMINAL, RING TONGUE, #6, 14AWG, BLU | Farnell |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-327958-1?
Additional datasheets, footprints and schematics for 2-327958-1 are listed on our Part Details page. You can also find images and similar parts to 2-327958-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-327958-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-327958-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-327958-1 fall under?
The 2-327958-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-327958-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-327958-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-327958-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-327958-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 2-327958-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-327958-1 often in real-time on the comparison pages.
What if I can't find stock of 2-327958-1?
You can fill out our help required form which you can use to request a quote for 2-327958-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.