Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.10
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.16
|
45
in stock
|
Buy Now | |
TE Store
from US$25.49
|
41
in stock
|
Buy Now | |
Heilind Electronics
from US$25.27
|
33
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$25.27
|
11
in stock
|
Buy Now | |
Avnet America
from US$19.68
|
-
|
Buy Now | |
RS Americas
from US$27.68
|
-
|
Buy Now | |
element14
from US$24.21
|
-
|
Buy Now |
Lightpipe Configuration | Quad Round |
---|---|
Number of Positions | 0 |
Port Matrix Configuration | 1 x 2 |
Number of Ports | 2 |
Rear EONs per Port Column | 0 |
PCB Thickness (Recommended) | 1.57mm |
Cage Material | Nickel Silver Alloy |
For Use With Pluggable I/O Products | QSFP MSA Compatible Transceiver |
Pluggable I/O Applications | QSFP28 |
Included Lightpipe | Yes |
EMI Containment Feature Type | Customer Applied Gasket |
Packaging Method | Box & Tray |
Cage Type | 1x2 |
Pluggable I/O Accessory Type | Lightpipe |
Product Type | Cage Assembly |
Form Factor | QSFP28/56 |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Cage Assembly, 1X2 Port, I/O Connector | Newark Electronics |
QSFP28 1X2 CAGE ASSY BHND BZL Form Factor: QSFP28/56 Pluggable I/O Product Type: Cage Assembly Operating Temperature Range: -40 – 85 °C Operating Temperature Range: -40 – 185 °F Number of Positions: 76 QSFP28/56 Cage Assembly | Pluggable I/o Connectors & Cage | Part Number: 2315050-1 | Internal Number: 2315050-1 | TE Connectivity | TE Store |
QSFP28, 1 X 2 CAGE BEHIND BEZEL, W LIT PIPES | Heilind Electronics |
zQSFP+ 1x2 Cage Assembly with Light-Pipe Nickel Silver Alloy Tray/Box | Avnet America |
I/O Connectors CAGE ASSY BHND BZL ZQSFP+ 1X2 | TE Connectivity 2315050-1 | RS Americas |
CAGE ASSEMBLY, 1X2, ZQSFP+ I/O CONN | element14 |
Where can I find additional details, specifications and documents for a 2315050-1?
Additional datasheets, footprints and schematics for 2315050-1 are listed on our Part Details page. You can also find images and similar parts to 2315050-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2315050-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2315050-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2315050-1 fall under?
The 2315050-1 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2315050-1 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2315050-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2315050-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2315050-1 have stock available?
Authorised distributors including Newark Electronics, TE Store, Heilind Electronics, Heilind Electronics Asia and Avnet America have stock available or on a lead time for 2315050-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2315050-1 often in real-time on the comparison pages.
What if I can't find stock of 2315050-1?
You can fill out our help required form which you can use to request a quote for 2315050-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.