Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.84
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$24.91
|
631
in stock
|
Buy Now | |
Rapid Electronics
from US$16.62
|
631
in stock
|
Buy Now | |
Chip One Stop
from US$14.40
|
631
in stock
|
Buy Now | |
Farnell
from US$32.82
|
507
in stock
|
Buy Now | |
Newark Electronics
from US$19.47
|
-
|
Buy Now | |
Avnet America
from US$12.84
|
-
|
Buy Now | |
RS Americas
from US$14.47
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Body Plating Material | Tin over Nickel |
---|---|
Body Material | Brass |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Brass |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | .187in, 4.75mm |
Height Above PC Board | .385in, 9.78mm |
PCB Tail Length | 3.937mm, .155in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Snap-Fit |
Detent | Without |
Connector Mounting Type | Board Mount |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 4GHz |
Dielectric Material | Polypropylene |
Grade | Commercial |
Packaging Method | Carton |
実装方法 | Carton |
RF Connector Style | Jack |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
RF Interface | SMB |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Connectors RT ANGLE PCB CONN | Rapid Electronics |
TE Connectivity CONN COMML SMB RT ANGLE PCB RF Connector | Distrelec |
RF COAX, R/A, SMB JACK, 50 OHM, PCB | Farnell |
Conn Comml Smb Rt Angle Pcb |Amp Te Connectivity 228435-1 | Newark Electronics |
Conn SMB RCP 50Ohm Solder RA Thru-Hole Gold | Avnet America |
CONN COMML SMB RT ANGLE PCB | TE Connectivity 228435-1 | RS Americas |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMB Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Through Hole Right Angle |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 228435-1?
Additional datasheets, footprints and schematics for 228435-1 are listed on our Part Details page. You can also find images and similar parts to 228435-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 228435-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 228435-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 228435-1 fall under?
The 228435-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 228435-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 228435-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 228435-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 228435-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 228435-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 228435-1 often in real-time on the comparison pages.
What if I can't find stock of 228435-1?
You can fill out our help required form which you can use to request a quote for 228435-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.