Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.80
|
335
in stock
|
Buy Now | |
TE Store
from US$5.38
|
1,076
in stock
|
Buy Now | |
RS
from US$6.07
|
480
in stock
|
Buy Now | |
element14
from US$4.84
|
335
in stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
26
in stock
|
Buy Now | |
Future Electronics
from US$4.29
|
-
|
Buy Now | |
Avnet America
from US$3.95
|
-
|
Buy Now | |
RS Americas
from US$6.51
|
-
|
Buy Now | |
Avnet Asia
from US$4.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Port Matrix Configuration | 1 x 1 |
---|---|
Number of Ports | 1 |
PCB Thickness (Recommended) | 1.5mm, .059in |
Tail Length | 3mm, .118in |
Data Rate (Max) | 32Gb/s |
Cage Material | Nickel Silver Alloy |
PCB Mounting Style | Through Hole - Press-Fit |
Connector Mounting Type | Board Mount |
For Use With Pluggable I/O Products | zSFP+ SMT Connector |
Circuit Application | Signal |
Heat Sink Compatible | No |
Pluggable I/O Applications | zSFP+ Thermally Enhanced |
EMI Containment Feature Type | EMI Springs |
Included Lightpipe | No |
Packaging Method | Tray |
Form Factor | zSFP+ |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Cage Assembly |
Connector System | Cable-to-Board |
Sealable | No |
Cage Type | Single |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
ZSFP+ 1X1 CAGE ASSEMBLY PRESSFIT Form Factor: zSFP+ Pluggable I/O Product Type: Cage Assembly Sealable: No Circuit Application: Signal Operating Temperature Range: -55 – 105 °C zSFP+ Cage Assembly | Zsfp+ Cage Assembly: Emi Spring | Part Number: 2274001-1 | Internal Number: 2274001-1 | TE Connectivity | TE Store |
CAGE ASSEMBLY, 1X1, ZSFP I/O CONNECTOR | element14 |
Zsfp+ Cage, 1Port, Press Fit | Newark Electronics |
ZSFP+1X1CAGEASSEMBLYPRESSFIT | Future Electronics |
AMP2274001-1 | Avnet America |
ZSFP plus 1X1 CAGE ASSEMBLY PRESSFIT, SFP, SFP plus and zSFP plus | TE Connectivity 2274001-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2274001-1?
Additional datasheets, footprints and schematics for 2274001-1 are listed on our Part Details page. You can also find images and similar parts to 2274001-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2274001-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2274001-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2274001-1 fall under?
The 2274001-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2274001-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2274001-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2274001-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2274001-1 have stock available?
Authorised distributors including TE Store, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 2274001-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2274001-1 often in real-time on the comparison pages.
What if I can't find stock of 2274001-1?
You can fill out our help required form which you can use to request a quote for 2274001-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.