Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$150.46
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$196.38
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$174.12
|
25
in stock
|
Buy Now | |
Rapid Electronics
from US$208.73
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$172.00
|
25
in stock
|
Buy Now | |
Farnell
from US$216.05
|
20
in stock
|
Buy Now | |
Avnet America
from US$150.46
|
-
|
Buy Now | |
RS Americas
from US$318.26
|
-
|
Buy Now |
Port Matrix Configuration | 2 x 12 |
---|---|
Lightpipe Style | Standard |
Number of Ports | 24 |
Number of Positions | 480 |
Lightpipe Configuration | Inner |
Lightpipe Profile | Standard |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Tail Plating Material | Tin |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Data Rate (Max) | 32Gb/s |
Cage Material | Nickel Silver Alloy |
Centerline (Pitch) | .8mm, .0315in |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Through Hole - Press-Fit |
Connector Mounting Type | Board Mount |
Heat Sink Compatible | No |
Circuit Application | Signal |
Pluggable I/O Applications | zSFP+ Thermally Enhanced |
For Use With Pluggable I/O Products | zSFP+ Cable Assembly |
Included Lightpipe | Yes |
EMI Containment Feature Type | Elastomeric Gasket |
Packaging Method | Tray |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Cage Type | Stacked |
Sealable | Yes |
Form Factor | zSFP+ Stacked (SFP28) |
Integrated Lightpipes | Yes |
Product Type | Cage Assembly with Integrated Connector |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | 32 – 158°F, 0 – 70°C |
I/O Connectors 2X12 Zsfp+ Assy Gasket |Amp Te Connectivity 2227838-8 | Newark Electronics |
I/O Connectors 2X12 ZSFP+ ASSY Gasket | Rapid Electronics |
TE Connectivity 2X12 ZSFP+ CONNECTOR ASSEMBLY I/O Connec | Distrelec |
CAGES WITH INTEGRATED CONNECTOR | Farnell |
2X12 ZSFP+ CONNECTOR ASSEMBLY | TE Connectivity 2227838-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 480Contacts |
---|---|
Gender | Receptacle |
Connector Type | ZSFP+ |
Contact Termination Type | Press Fit |
Product Range | - |
Connector Mounting | PCB Mount |
Contact Plating | Tin Plated Contacts |
Where can I find additional details, specifications and documents for a 2227838-8?
Additional datasheets, footprints and schematics for 2227838-8 are listed on our Part Details page. You can also find images and similar parts to 2227838-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2227838-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2227838-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2227838-8 fall under?
The 2227838-8 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2227838-8 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2227838-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2227838-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2227838-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2227838-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2227838-8 often in real-time on the comparison pages.
What if I can't find stock of 2227838-8?
You can fill out our help required form which you can use to request a quote for 2227838-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.