Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$56.70
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$71.77
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$64.60
|
37
in stock
|
Buy Now | |
Rapid Electronics
from US$76.27
|
37
in stock
|
Buy Now | |
Chip One Stop
from US$68.70
|
37
in stock
|
Buy Now | |
Farnell
from US$78.96
|
30
in stock
|
Buy Now | |
TE Store
from US$69.11
|
5
in stock
|
Buy Now | |
Future Electronics
from US$62.12
|
-
|
Buy Now | |
Avnet America
from US$56.70
|
-
|
Buy Now | |
RS Americas
from US$93.45
|
-
|
Buy Now |
Lightpipe Style | Standard |
---|---|
Lightpipe Configuration | Quad Triangular (Inner & Outer) |
Number of Positions | 160 |
Port Matrix Configuration | 2 x 4 |
Number of Ports | 8 |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Tail Plating Material | Tin |
PCB Thickness (Recommended) | .059in, 1.5mm |
Tail Length | .07in, 1.8mm |
Data Rate (Max) | 32Gb/s |
Cage Material | Nickel Silver Alloy |
Centerline (Pitch) | .8mm, .0315in |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole - Press-Fit |
Circuit Application | Signal |
For Use With Pluggable I/O Products | zSFP+ SMT Connector |
Pluggable I/O Applications | zSFP+ Thermally Enhanced |
Heat Sink Compatible | No |
EMI Containment Feature Type | Elastomeric Gasket |
Included Lightpipe | Yes |
Packaging Method | Tray |
Connector System | Cable-to-Board |
Product Type | Cage Assembly with Integrated Connector |
Integrated Lightpipes | Yes |
Cage Type | Stacked |
Sealable | Yes |
Form Factor | zSFP+ Stacked (SFP28) |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
I/O Conn Zsfp+ Stack 2X4 Rcpt Emi Gasket W/4 Lp Rohs Compliant: Yes |Te Connectivity 2180324-2 | Newark Electronics |
I/O Conn ZSFP+ STACK 2X4 RCPT EMI GASKET W/4 LP | Rapid Electronics |
TE Connectivity zSFP+ STACKED 2X4 RECEPTACLE ASSEMBLY I/ | Distrelec |
PLUGGABLE CONN, ZSFP+, 2X4, PRESS FIT | Farnell |
zSFP+ STACKED 2X4 RECEPTACLE ASSEMBLY Form Factor: zSFP+ Stacked (SFP28) Pluggable I/O Product Type: Cage Assembly with Integrated Connector Centerline (Pitch): .032 in Centerline (Pitch): .8 mm Sealable: Yes zSFP+ Stacked (SFP28) Cage Assembly with Integrated Connector .032" .8 mm | Zsfp+ Stacked Cage Assembly: Gasket | Part Number: 2180324-2 | Internal Number: 2180324-2 | .032" | TE Store |
2x4 Ports Press Fit Through Hole zSFP+ Stacked Cage Assembly | Future Electronics |
Conn SFP RCP 160 POS Press Fit RA Thru-Hole 160 Terminal 8 Port Box/Carton | Avnet America |
zSFP plus STACKED 2X4 RECEPTACLE ASSEMBLY, SFP, SFP plus and zSFP plus | TE Connectivity 2180324-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2180324-2?
Additional datasheets, footprints and schematics for 2180324-2 are listed on our Part Details page. You can also find images and similar parts to 2180324-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2180324-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2180324-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2180324-2 fall under?
The 2180324-2 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2180324-2 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2180324-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2180324-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2180324-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2180324-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2180324-2 often in real-time on the comparison pages.
What if I can't find stock of 2180324-2?
You can fill out our help required form which you can use to request a quote for 2180324-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.