Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.36
|
133
in stock
|
Buy Now | |
TE Store
from US$22.90
|
286
in stock
|
Buy Now | |
TTI Europe
from US$10.31
|
200
in stock
|
Buy Now | |
element14
from US$13.25
|
134
in stock
|
Buy Now | |
Newark Electronics
from US$13.04
|
133
in stock
|
Buy Now | |
Heilind Electronics
from US$18.94
|
131
in stock
|
Buy Now | |
RS Americas
from US$12.58
|
105
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$18.94
|
30
in stock
|
Buy Now | |
Avnet America
from US$11.90
|
7
in stock
|
Buy Now | |
Future Electronics
from US$10.82
|
-
|
Buy Now | |
Boersig
from US$14.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 13 |
---|---|
Reverse Numbering | Without |
Number of Power Positions | 5 |
Number of Signal Positions | 8 |
Reverse Gender | Standard |
Contact Protection | With |
Signal Conductor Insulation Diameter | 3.81mm, .15in |
Power Conductor Insulation Diameter | 5.59mm, .22in |
Operating Voltage | 600VDC, 600VAC |
Housing Material | PA 6.6 GF |
Housing Color | Black |
Body Orientation | Straight |
Shell Size | 23 |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Standard |
Packaging Quantity | 100 |
Sealable | No |
Shell Type | All Plastic |
Contact Type | Socket |
Housing Type | Plug |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
CPC PLUG ASSEMBLY 23-13 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 13 Sealable: No Housing 600 VDC Wire-to-Wire 13 | Cpc Connector Housing & Series 4 | Part Number: 211824-1 | Internal Number: 211824-1 | TE Connectivity | TE Store |
CIRCULAR CONNECTOR PLUG SIZE 23 13 POSITION FREE HANGING | element14 |
Circular Connector Plug Size 23 13 Position Free Hanging | Newark Electronics |
Connector Housing CPC Plug Assy 13 Pos. Sz. 23 Series 4 Free Hang Std Sex | TE Connectivity 211824-1 | RS Americas |
Conn CPC SKT 13 POS ST Cable Mount 13 Terminal 1 Port | Avnet America |
13 (8 + 5 Power) Position Circular Connector Plug Housing Free Hanging (In-Line) | Future Electronics |
Status: | Unknown |
---|---|
Series: | CPC Series 4 |
RoHS: | Unknown |
Product Range | CPC Series 4 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 13Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Where can I find additional details, specifications and documents for a 211824-1?
Additional datasheets, footprints and schematics for 211824-1 are listed on our Part Details page. You can also find images and similar parts to 211824-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211824-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211824-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211824-1 fall under?
The 211824-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 211824-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211824-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 211824-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211824-1 have stock available?
Authorised distributors including TE Store, TTI Europe, element14, Newark Electronics and Farnell have stock available or on a lead time for 211824-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211824-1 often in real-time on the comparison pages.
What if I can't find stock of 211824-1?
You can fill out our help required form which you can use to request a quote for 211824-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.