Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Seal Type | Family Seal |
---|---|
Mating Tab Thickness | .64mm, .025in |
Mating Tab Width | .64mm, .025in |
Typical Current Rating | 9A |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Interface Plating | Tin (Sn) |
Wire Size Search | .35mm², .5mm², 20AWG, .4mm² |
Wire Size | .5mm², 22 – 20AWG, .35 – .5mm² |
Wire Insulation Diameter | .059 – .073in, 1.5 – 1.85mm |
Agency/Standard | USCAR-21, SAE/USCAR-2 |
Terminal Transmits | 0 – 24 A (Low Power) |
Sealable | Yes |
Wire Type | Copper |
Primary Locking Feature | Clean Body |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°C, -40 – 125°F |
Contact,female, 0.64, 20-22, CuNiSi, Sn Terminal Type: Receptacle Mating Tab Width: .64 mm Mating Tab Width: .025 in Mating Tab Thickness: .64 mm Mating Tab Thickness: .025 in Receptacle .64 mm .025" | Generation Y Terminals & 68Pos Hybrid | Part Number: 2098762-5 | Internal Number: 2098762-5 | TE Connectivity | TE Store |
Contact,female, 0.64, 20-22, Cunisi, Sn |Te Connectivity 2098762-5 | Newark Electronics |
CONTACT,FEMALE, 0.64, 20-22, CUNISI, SN | Avnet America |
Contact F, 0.64,20-22,CuNiSiSn | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2098762-5?
Additional datasheets, footprints and schematics for 2098762-5 are listed on our Part Details page. You can also find images and similar parts to 2098762-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2098762-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2098762-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2098762-5 fall under?
The 2098762-5 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2098762-5 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2098762-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2098762-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2098762-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 2098762-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2098762-5 often in real-time on the comparison pages.
What if I can't find stock of 2098762-5?
You can fill out our help required form which you can use to request a quote for 2098762-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.