2098904-4 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

20P Generation Y Plug, Single-

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Color Black
Cable Exit Angle 180°
Body Material PBT GF
Number of Rows 2
Number of Positions 20
Mating Tab Width .025in, .64mm
Height 23.5mm, .925in
Length 1.13in, 28.7mm
Width .846in, 21.5mm
Centerline (Pitch) .1in, 2.54mm
Agency/Standard USCAR-2
Terminal Position Assurance Yes
Mounting Feature Without
Polarized Yes
Circuit Application Signal
Serviceable Yes
Connector Position Assurance Capable No
Packaging Method Bag
Packaging Quantity 360
Connector System Wire-to-Device, Wire-to-Board, Wire-to-Wire
Sealable No
Connector Style Housing for female terminals
Hybrid Connector No
Primary Locking Feature Integrated in Housing
Strain Relief No
Row-to-Row Spacing .236in, 6mm
Operating Temperature Range -40 – 105°C, -40 – 257°F

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2098904-4?

Additional datasheets, footprints and schematics for 2098904-4 are listed on our Part Details page. You can also find images and similar parts to 2098904-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2098904-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2098904-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2098904-4 fall under?

The 2098904-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 2098904-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2098904-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 2098904-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2098904-4 have stock available?

There is no stock from authorised distributors for 2098904-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2098904-4 often in real-time on the comparison pages.

What if I can't find stock of 2098904-4?

You can fill out our help required form which you can use to request a quote for 2098904-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay