Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Cable Exit Angle | 180° |
---|---|
Color | Gray |
Body Material | PBT GF |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .64mm, .025in |
Height | .396in, 10.05mm |
Width | .301in, 7.64mm |
Length | .756in, 19.2mm |
Centerline (Pitch) | .1in, 2.54mm |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire, Wire-to-Device, Wire-to-Board |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
2P GENERATION Y PLUG, SINGLE-P | Avnet America |
AUTOMOTIVE HOUSING, PLUG, 2POS, GREY | element14 |
2P GENERATION Y Plug, Single-P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Device Wire-to-Board Wire-to-Wire Number of Positions: 2 Housing for Female Terminals .64 mm .025" Wire-to-Device | Automotive Housing | Part Number: 2138557-2 | Internal Number: 2138557-2 | TE Connectivity | TE Store |
Automotive Housing, Plug, 2Pos, Grey Rohs Compliant: Yes |Te Connectivity 2138557-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2138557-2?
Additional datasheets, footprints and schematics for 2138557-2 are listed on our Part Details page. You can also find images and similar parts to 2138557-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2138557-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2138557-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2138557-2 fall under?
The 2138557-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2138557-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2138557-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2138557-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2138557-2 have stock available?
Authorised distributors including Chip One Stop, Avnet America, element14, Boersig and TE Store have stock available or on a lead time for 2138557-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2138557-2 often in real-time on the comparison pages.
What if I can't find stock of 2138557-2?
You can fill out our help required form which you can use to request a quote for 2138557-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.