Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.65
|
5,803
in stock
|
Buy Now | |
Newark Electronics
from US$1.94
|
5,803
in stock
|
Buy Now | |
Rapid Electronics
from US$1.70
|
5,803
in stock
|
Buy Now | |
Chip One Stop
from US$1.19
|
5,803
in stock
|
Buy Now | |
Farnell
from US$3.93
|
4,650
in stock
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now |
Lightpipe Configuration | Dual Round |
---|---|
Lightpipe Profile | Standard |
Port Matrix Configuration | 1 x 1 |
Number of Ports | 1 |
Lightpipe Style | Reduced Length |
Data Rate (Max) | 16Gb/s |
UL Flammability Rating | UL 94V-0 |
Heat Sink Compatible | No |
For Use With Pluggable I/O Products | SFP+ Cage |
Included Lightpipe | Yes |
Packaging Method | Box |
Product Type | Accessory |
Cage Type | Single |
Integrated Lightpipes | No |
Form Factor | SFP+ |
Pluggable I/O Accessory Type | Lightpipe Kit |
I/O Connectors Light Pipe Ganged Sfp+ |Amp Te Connectivity 2057500-1 | Newark Electronics |
I/O Connectors Light Pipe Ganged SFP+ | Rapid Electronics |
TE Connectivity Light Pipe Ganged SFP+ I/O Connectors Li | Distrelec |
LIGHTPIPE KIT, 2PIPES, PC BOARD, 47.5MM. | Farnell |
LIGHT PIPE GANGED SFP+ | Avnet America |
Where can I find additional details, specifications and documents for a 2057500-1?
Additional datasheets, footprints and schematics for 2057500-1 are listed on our Part Details page. You can also find images and similar parts to 2057500-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2057500-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2057500-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2057500-1 fall under?
The 2057500-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2057500-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2057500-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2057500-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2057500-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2057500-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2057500-1 often in real-time on the comparison pages.
What if I can't find stock of 2057500-1?
You can fill out our help required form which you can use to request a quote for 2057500-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.