Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.14
|
1,341
in stock
|
Buy Now | |
Heilind Electronics
from US$1.37
|
4,336
in stock
|
Buy Now | |
TE Store
from US$2.26
|
3,363
in stock
|
Buy Now | |
Newark Electronics
from US$2.00
|
1,600
in stock
|
Buy Now | |
element14
from US$1.46
|
1,341
in stock
|
Buy Now | |
RS Americas
from US$1.89
|
726
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.37
|
722
in stock
|
Buy Now | |
Rapid Electronics
from US$2.37
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$1.93
|
400
in stock
|
Buy Now | |
Distrelec
from US$2.05
|
400
in stock
|
Buy Now | |
Electro Enterprises
from US$1.78
|
22
in stock
|
Buy Now | |
Avnet America
-
|
1,600
in stock
|
Buy Now | |
Future Electronics
from US$1.43
|
-
|
Buy Now | |
Boersig
from US$1.67
|
-
|
Buy Now | |
Carlton-Bates
from US$1.85
|
-
|
Buy Now | |
Sager
from US$1.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Insert Material | Thermoplastic |
Shield Material | Steel |
Shell Plating Material | Tin |
Number of Positions | 15 |
Contact Size | 20 |
Centerline (Pitch) | 2.74mm, .108in |
Insert Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Mating Connector Lock Type | Mounting Holes |
For Use With | Crimp Snap-in |
Circuit Application | Signal |
Comment | Plugs accept size 20 DF pin contacts. |
Packaging Method | Package |
Packaging Quantity | 400 |
Shell Size | 2 |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Connector Style | Plug |
Sealable | No |
Grounding Indents | Without |
Grade | Standard |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
HDP-20,PLUG,SIZE 2, 15 POSN | Heilind Electronics |
HDP-20,PLUG,SIZE 2, 15 POSN Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 15 Contact Size: Size 20 Connector Shell Size: 2 Plug Cable-to-Cable 15 Size 20 | D-Sub Crimp: Plug & Signal & 15 Posn & Pin Size 20 & Shell Size 2 | Part Number: 205206-8 | Internal Number: 205206-8 | TE Connectivity | TE Store |
D Sub Shell, Plug, Size 2, Steel | Newark Electronics |
D SUB SHELL, PLUG, SIZE 2, STEEL | element14 |
Conn D-Sub Cable Plug 15Pos STR HDP-20Series CrimpSnap 20AWG MetalShell | TE Connectivity 205206-8 | RS Americas |
D-Sub Standard Connectors 15P PLUG HOUSING | Rapid Electronics |
TE Connectivity HDP-20 PLUG SIZE 2 15 POSN D Subminiature Connector 15 Contact(s) Male Crimp Terminal Hole .115-.125 Plug | Distrelec |
Conn Housing PL 15 POS Crimp ST Cable Mount | Avnet America |
HDP20 Series 15 Position Crimp Contact Plug D-Sub Connector | Future Electronics |
Subminiature D Connector, 15 pos., 1.54x0.42x0.49 in., 24-20 AWG, Thermoplastic | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Positions | 15Positions |
---|---|
Connector Type | D Sub |
Connector Shell Size | DA |
Product Range | AMPLIMITE HDP-20 Series |
Gender | Plug |
Connector Body Material | Metal Body |
Body Material | Steel |
Where can I find additional details, specifications and documents for a 205206-8?
Additional datasheets, footprints and schematics for 205206-8 are listed on our Part Details page. You can also find images and similar parts to 205206-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205206-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205206-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205206-8 fall under?
The 205206-8 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205206-8 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205206-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 205206-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205206-8 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 205206-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205206-8 often in real-time on the comparison pages.
What if I can't find stock of 205206-8?
You can fill out our help required form which you can use to request a quote for 205206-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.