Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Port Matrix Configuration | 2 x 6 |
---|---|
Number of Positions | 240 |
Lightpipe Configuration | Single Triangular (Outer) |
Number of Ports | 12 |
Contact Mating Area Plating Thickness | .76µm |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Tail Plating Material | Tin |
Tail Length | .118in, 3mm |
PCB Thickness (Recommended) | .059in, 1.5mm |
Data Rate (Max) | 16Gb/s |
Cage Material | Nickel Silver |
Centerline (Pitch) | .0315in, .8mm |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Through Hole - Press-Fit |
Connector Mounting Type | Board Mount |
Heat Sink Compatible | No |
Pluggable I/O Applications | SFP+ |
Circuit Application | Signal |
EMI Containment Feature Type | External Springs |
Included Lightpipe | Yes |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Form Factor | SFP+ |
Connector System | Cable-to-Board |
Product Type | Cage Assembly with Integrated Connector |
Cage Type | Stacked |
Integrated Lightpipes | Yes |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Sfp+Assy 2X6 Spring Fingers Outer Lp Sn |Te Connectivity 2007562-7 | Newark Electronics |
Connector Accessories Cage Liquid Crystal Polymer Black Tray | Avnet America |
SFP+ASSY 2X6 SPRING FINGERS OUTER LP SN | Farnell |
Where can I find additional details, specifications and documents for a 2007562-7?
Additional datasheets, footprints and schematics for 2007562-7 are listed on our Part Details page. You can also find images and similar parts to 2007562-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2007562-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007562-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2007562-7 fall under?
The 2007562-7 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2007562-7 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2007562-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2007562-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2007562-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 2007562-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2007562-7 often in real-time on the comparison pages.
What if I can't find stock of 2007562-7?
You can fill out our help required form which you can use to request a quote for 2007562-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.