Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.50
|
No stock
|
Buy Now | |
TE Store
from US$17.10
|
173
in stock
|
Buy Now | |
Newark Electronics
from US$19.60
|
167
in stock
|
Buy Now | |
Rapid Electronics
from US$15.20
|
167
in stock
|
Buy Now | |
Chip One Stop
from US$15.10
|
167
in stock
|
Buy Now | |
Distrelec
from US$14.81
|
167
in stock
|
Buy Now | |
Future Electronics
from US$13.42
|
-
|
Buy Now | |
Avnet America
from US$12.55
|
-
|
Buy Now | |
RS Americas
from US$20.69
|
-
|
Buy Now | |
element14
from US$15.21
|
-
|
Buy Now | |
Boersig
from US$15.66
|
-
|
Buy Now | |
TTI Europe
from US$12.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Port Matrix Configuration | 2 x 1 |
---|---|
Number of Positions | 40 |
Number of Ports | 2 |
Contact Mating Area Plating Thickness | .76µm |
Tail Plating Material | Tin |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Tail Length | .118in, 3mm |
PCB Thickness (Recommended) | .059in, 1.5mm |
Data Rate (Max) | 16Gb/s |
Centerline (Pitch) | .0315in, .8mm |
Cage Material | Nickel Silver |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Through Hole - Press-Fit |
Connector Mounting Type | Board Mount |
Heat Sink Compatible | No |
Pluggable I/O Applications | SFP+ |
Circuit Application | Signal |
EMI Containment Feature Type | External Springs |
Included Lightpipe | No |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Product Type | Cage Assembly with Integrated Connector |
Sealable | No |
Cage Type | Stacked |
Form Factor | SFP+ |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
SFP+assy2x1 Spring Fingers No Lp Sn Form Factor: SFP+ Pluggable I/O Product Type: Cage Assembly with Integrated Connector Centerline (Pitch): .032 in Centerline (Pitch): .8 mm Sealable: No SFP+ Cage Assembly with Integrated Connector .032" .8 mm | Sfp+ Stacked Cage Assembly | Part Number: 2007492-8 | Internal Number: 2007492-8 | .032" | TE Connectivity | TE Store |
I/O Conn Sfp+ Assy2X1 Spring Fingers No Lp Sn |Amp Te Connectivity 2007492-8 | Newark Electronics |
I/O Conn SFP+ ASSY2X1 SPRING FINGERS NO LP SN | Rapid Electronics |
TE Connectivity - AMP SFP+&zSFP+SFP+Assy2x1 SpringFingers NoLP | Distrelec |
I/O CONNECTOR, SFP+, 40 POS, 2PORT | Farnell |
Conn SFP F 40 POS 1.6mm Press Fit RA Thru-Hole 40 Terminal 2 Port Tray | Avnet America |
SFP plus assy2x1 Spring Fingers No Lp Sn, SFP, SFP plus and zSFP plus | TE Connectivity 2007492-8 | RS Americas |
SFP+ CAGE & CONN, 40 POS, PRESS FIT | element14 |
SFP+ASSY2X1 SPRING FINGERS NO | TTI Europe |
Where can I find additional details, specifications and documents for a 2007492-8?
Additional datasheets, footprints and schematics for 2007492-8 are listed on our Part Details page. You can also find images and similar parts to 2007492-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2007492-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007492-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2007492-8 fall under?
The 2007492-8 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2007492-8 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2007492-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2007492-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2007492-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2007492-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2007492-8 often in real-time on the comparison pages.
What if I can't find stock of 2007492-8?
You can fill out our help required form which you can use to request a quote for 2007492-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.