Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.55
|
8,989
in stock
|
Buy Now | |
Electro Enterprises
from US$0.44
|
9,494
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
8,989
in stock
|
Buy Now | |
element14
from US$0.41
|
8,989
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.76
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | 1.003g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Offset |
Military Part Class | Class I |
Stud Diameter | 8.12mm, .132in |
Wire Size | .326 – 1.31mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | 25.78mm, 1.015in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Sealable | No |
Insulated | Yes |
Stud Size | M3, #5 |
Barrel Type | Closed Barrel |
Shape Description | RING-055 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
Terminal, Ring Tongue, #5, 16Awg, Red | Newark Electronics |
TERMINAL, RING TONGUE, #5, 16AWG, RED | element14 |
Rectangular Tongue Terminal 16-22AWG 21.71mm 7.03mm Tin Loose Piece | Avnet America |
PIDG, Rect 22-16Comm 22-18Mil 5 | TE Connectivity 2-327950-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-327950-1?
Additional datasheets, footprints and schematics for 2-327950-1 are listed on our Part Details page. You can also find images and similar parts to 2-327950-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-327950-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-327950-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-327950-1 fall under?
The 2-327950-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-327950-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-327950-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-327950-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-327950-1 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 2-327950-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-327950-1 often in real-time on the comparison pages.
What if I can't find stock of 2-327950-1?
You can fill out our help required form which you can use to request a quote for 2-327950-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.