Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
7,250
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
81,000
in stock
|
Buy Now | |
element14
from US$0.17
|
12,567
in stock
|
Buy Now | |
Farnell
from US$0.16
|
12,567
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
8,776
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Thickness | .031in, .8mm |
---|---|
Terminal & Splice Type | Receptacle |
Typical Current Rating | 15A |
Mating Tab Width | .11in, 2.8mm |
Crimp Type | F-Crimp |
Contact Termination Area Plating Material | Silver (Ag) |
Interface Plating | Silver (Ag) |
Wire Size Search | 18AWG, .5mm², .6mm², 1mm², 19AWG, .75mm², .85mm², 20AWG |
Wire Size | 20 – 18AWG, .5 – 1mm² |
Wire Insulation Diameter | 1.3 – 2.1mm, .051 – .083in |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4500 |
Packaging Method | Reel |
Primary Locking Feature | Locking Lance |
Wire Type | Copper |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
MCP-2,8 BU-KONTAKT | TTI Europe |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | element14 |
Automotive Contact, Socket, Crimp | Newark Electronics |
MCP 2.8 receptacle contact, AWG 20-17 | RS |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
AMP MCP 2.8 PCB Conn Contact, Female, Crimp, Silver Plating 17 - 20 AWG | TE Connectivity 1-968849-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1-968849-3?
Additional datasheets, footprints and schematics for 1-968849-3 are listed on our Part Details page. You can also find images and similar parts to 1-968849-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-968849-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-968849-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-968849-3 fall under?
The 1-968849-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-968849-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-968849-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-968849-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-968849-3 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for 1-968849-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-968849-3 often in real-time on the comparison pages.
What if I can't find stock of 1-968849-3?
You can fill out our help required form which you can use to request a quote for 1-968849-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.