Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.92
|
3,206
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
2,515
in stock
|
Buy Now | |
TE Store
from US$2.97
|
1,170
in stock
|
Buy Now | |
Newark Electronics
from US$2.92
|
649
in stock
|
Buy Now | |
element14
from US$2.03
|
649
in stock
|
Buy Now | |
Farnell
from US$2.22
|
649
in stock
|
Buy Now | |
TTI Europe
from US$2.07
|
630
in stock
|
Buy Now | |
RS Americas
from US$1.98
|
530
in stock
|
Buy Now | |
Distrelec
from US$3.07
|
29
in stock
|
Buy Now | |
Future Electronics
from US$2.31
|
-
|
Buy Now | |
Avnet America
from US$1.88
|
-
|
Buy Now | |
Avnet Asia
from US$2.43
|
-
|
Buy Now | |
Boersig
from US$2.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Cavities | 4 |
---|---|
Number of Rows | 2 |
Preloaded | No |
Number of Positions | 4 |
Shunts/Shorting Bars | Without |
Contact Layout | Matrix |
Contact Type | Tab |
Multiple Contact Types | Without |
Width | 26.7mm, 1.051in |
Length | 1.85in, 47mm |
Height | 1.85in, 47mm |
Operating Voltage | 630VAC, 630VDC |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | 10.16mm, .399in |
VDE Tested | No |
UL Rating | Recognized |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
CSA Certified | Yes |
Panel Mount | Yes |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
Halogen Free | Yes |
Circuit Application | Power |
For Use With | Receptacle Housing |
Packaging Method | Bag |
Packaging Quantity | 40 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Panel |
Glow Wire Rating | Standard Part - Not Glow Wire |
Row-to-Row Spacing | 10.16mm, .399in |
Product Type | Connector |
Connector Type | Housing |
Series Number | 5000 |
Sealable | No |
Connector Style | Plug |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Housing PM 4 way TAB 10.2mm XX key D5200 | RS |
DYNAMIC D-5 TAB HSG D/R 4P X-X Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): .149 in Housing Housing for Male Terminals Wire-to-Wire 4 | Receptacle And Tab Housing: 5.08 Or 10.16 Mm Pitch & 250-600V | Part Number: 1-917809-2 | Internal Number: 1-917809-2 | .149" | TE Store |
Rcpt Housing, 4Pos, Gf Polyester, Black | Newark Electronics |
RCPT HOUSING, 4POS, GF POLYESTER, BLACK | element14 |
DYNAMIC D-5 TAB HSG D/R 4P X-X | TE Connectivity 1-917809-2 | RS Americas |
TE Connectivity - AMP Connector DYNAMIC D-5 TAB HSG D/R 4P X-X | Distrelec |
4 Positions Dual Row 10.16 mm Pitch Panel Mount Plug Connector | Future Electronics |
Conn Housing PL 4 POS 10.16mm Crimp ST Panel Mount Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | Dynamic D-5200 Series |
RoHS: | Unknown |
Product Range | Dynamic D-5200 Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 10.16mm |
For Use With | AMP Dynamic 5000 Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-917809-2?
Additional datasheets, footprints and schematics for 1-917809-2 are listed on our Part Details page. You can also find images and similar parts to 1-917809-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-917809-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-917809-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-917809-2 fall under?
The 1-917809-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-917809-2 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-917809-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-917809-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-917809-2 have stock available?
Authorised distributors including RS, Chip One Stop, TE Store, Newark Electronics and element14 have stock available or on a lead time for 1-917809-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-917809-2 often in real-time on the comparison pages.
What if I can't find stock of 1-917809-2?
You can fill out our help required form which you can use to request a quote for 1-917809-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.