Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
40,073
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
40,073
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
40,073
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
40,073
in stock
|
Buy Now | |
Farnell
from US$0.24
|
32,250
in stock
|
Buy Now | |
TE Store
from US$0.28
|
21,613
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
2,000
in stock
|
Buy Now | |
element14
from US$0.20
|
183
in stock
|
Buy Now | |
Heilind Electronics
from US$0.24
|
34
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.24
|
10
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Contact Retention | Without |
Contact Layout | Inline |
Operating Voltage | 300VAC |
Housing Color | Natural |
Housing Material | Nylon 6/6 |
Centerline (Pitch) | 3.96mm, .156in |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | C22.2 No. 182.3, UL 1977 |
Agency/Standard | USR, CNR |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Contacts: 177914 or 177915, Double Lock Plate 177918-1, Cap: 177906, Header: 179838 |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector System | Wire-to-Panel, Wire-to-Board, Wire-to-Wire |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Housing Type | Plug |
Contact Type | Socket |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Headers & Wire Housings Hsg Plug 2P Nat Dual |Amp Te Connectivity 177898-1 | Newark Electronics |
Power to the Board HSG PLUG 2P NAT DUAL | Rapid Electronics |
TE Connectivity - AMP PWR CONN POWER DBL LOCK PLUG HSG 2P | Distrelec |
CONN HOUSING, PLUG, 2POS, 3.96MM | Farnell |
POWER DBL LOCK PLUG HSG 2P Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Wire-to-Board Wire-to-Panel Number of Positions: 2 Centerline (Pitch): 3.96 mm Housing Plug Wire-to-Wire 2 | Std Temp Power Double Lock Plug | Part Number: 177898-1 | Internal Number: 177898-1 | 3.96 mm | TE Connectivity | TE Store |
Conn Housing PL 2 POS 3.96mm Crimp ST | Avnet America |
Housing,plug,double-lock,3.96mm,2way | RS |
PLUG HOUSING, 2POS, NYLON, NATURAL | element14 |
POWER DBL LOCK PLUG HSG 2P | Heilind Electronics |
2 Position 3.96 mm Pitch Natural Power Double Lock Plug Housing Connector | Future Electronics |
Power Double Lock Series 3.96mm Pitch 2 Way 1 Row Male Straight PCB Housing | TE Connectivity 177898-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Power Double Lock Series |
RoHS: | Unknown |
Product Range | Power Double Lock Series |
---|---|
Gender | Plug |
No. of Positions | 2Ways |
Pitch Spacing | 3.96mm |
For Use With | AMP Power Double Lock Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 177898-1?
Additional datasheets, footprints and schematics for 177898-1 are listed on our Part Details page. You can also find images and similar parts to 177898-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 177898-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 177898-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 177898-1 fall under?
The 177898-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 177898-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 177898-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 177898-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 177898-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 177898-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 177898-1 often in real-time on the comparison pages.
What if I can't find stock of 177898-1?
You can fill out our help required form which you can use to request a quote for 177898-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.