2005247-1 Part Information

Details for 2005247-1 by TE Connectivity

Connectors>Power Connectors>Rectangular Power>Rectangular Power Connectors

Part Downloads

Featured content from Farnell

Part Specifications

Number of Signal Positions 0
Number of Power Positions 0
Number of Positions 2
Number of Rows 1
Contact Retention Without
Contact Layout Inline
Operating Voltage 50VAC, 300VAC
UL Flammability Rating UL 94V-0
Centerline (Pitch) .156in, 3.96mm
Housing Color Natural
Housing Material PA 66
Agency/Standard Number C22.2 No. 182.3, UL 1977
Agency/Standard CNR, USR
Glow Wire Rating GWT 750°C (Without Flame)
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power & Signal
For Use With Contacts: 177914 or 177915, Cap (GWT): 2005248 or 2005249, Double Lock Plate 177918-1 or (GWT) 368590-1
Packaging Quantity 500
Packaging Method Bag
Housing Type Plug
Connector & Contact Terminates To Wire & Cable
Sealable No
Contact Type Receptacle
Connector System Wire-to-Wire
Product Type Housing
Termination Method to Wire & Cable Crimp
Wire Type Stranded
Wire/Cable Type Discrete Wire
Operating Temperature Range -22 – 149°F, -30 – 65°C
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 2167
Global Product Line: 518
GPL Description: Appliances

Compatible Parts

Alternative Part Descriptions

  • Product Range:Power Double Lock Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:3.96mm; For Use With:AMP Power Double Lock Series 177915 & 177914 Socket Contacts RoHS Compliant: Yes | Newark Electronics
  • Conn Housing PL 2 POS 3.96mm ST Cable Mount | Avnet America
  • Conn Housing PL 2 POS 3.96mm ST Cable Mount | Avnet Europe
  • PDL 2P PLUG 3.96(GWT) NAT Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 3.96 mm Housing Plug Wire-to-Wire 2 | Glow Wire Power Double Lock Plug | Part Number: 2005247-1 | Internal Number: 2005247-1 | 3.96 mm | TE Connectivity | TE Store
  • 2 Position Single Row 3.96 mm Free Hanging Connector Plug | Future Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2005247-1?

Additional datasheets, footprints and schematics for 2005247-1 are listed in our Part Details tab. You can also find the 2005247-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2005247-1 in the Pricing & Inventory tab next to part details. You can view 2005247-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2005247-1 fall under?

The 2005247-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2005247-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2005247-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2005247-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 2005247-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Europe, TE Store and Future Electronics have stock available or on a lead time for 2005247-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2005247-1 often in real-time on the comparison pages.

What if I can't find stock of 2005247-1?

You can fill out our help required form which you can use to request a quote for 2005247-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2005247-1

Loading...
Loading Results for 2005247-1