Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
310
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
965,916
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
965,916
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
965,916
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
37,116
in stock
|
Buy Now | |
TE Store
from US$0.41
|
9,508
in stock
|
Buy Now | |
element14
from US$0.30
|
310
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 0 |
---|---|
Number of Power Positions | 0 |
Number of Positions | 2 |
Number of Rows | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Operating Voltage | 300VAC |
Housing Color | Natural |
Housing Material | Nylon 6/6 |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | UL 1977 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Double Lock Plate 177918-1, Contacts: 177916 or 177917, Plug: 177898 |
Packaging Method | Bag |
Packaging Quantity | 300 |
Product Type | Housing |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Contact Type | Tab |
Connector System | Wire-to-Wire |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Power Dbl Lock Cap Hsg F/H 2P Rohs Compliant: Yes |Amp Te Connectivity 179463-1 | Newark Electronics |
TE Connectivity - AMP PWR CONN POWER DBL LOCK CAP HSG F/H 2P | Distrelec |
POWER DBL LOCK CAP HSG F/H 2P Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 3.96 mm Housing Receptacle Wire-to-Wire 2 | Rectangular Power Connector | Part Number: 179463-1 | Internal Number: 179463-1 | 3.96 mm | TE Connectivity | TE Store |
RCPT HOUSING, 2POS, NYLON, NATURAL | element14 |
Conn Housing RCP 2 POS 3.96mm Crimp ST | Avnet America |
Status: | Unknown |
---|---|
Series: | Power Double Lock Series |
RoHS: | Unknown |
Product Range | Power Double Lock Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 3.96mm |
For Use With | AMP Power Double Lock Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 179463-1?
Additional datasheets, footprints and schematics for 179463-1 are listed on our Part Details page. You can also find images and similar parts to 179463-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179463-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179463-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179463-1 fall under?
The 179463-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 179463-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179463-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 179463-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179463-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 179463-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179463-1 often in real-time on the comparison pages.
What if I can't find stock of 179463-1?
You can fill out our help required form which you can use to request a quote for 179463-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.