Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
14,684
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
17,258
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
17,258
in stock
|
Buy Now | |
Distrelec
from US$0.37
|
17,258
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
14,684
in stock
|
Buy Now | |
element14
from US$0.43
|
14,684
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
Boersig
from US$0.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Contact Layout | Inline |
Contact Retention | Without |
Contact Current Rating (Max) | 7A |
Contact Base Material | Copper Alloy |
Length | 1.14in, 29mm |
Height | .35in, 8.9mm |
Insulation Resistance | 1000MΩ |
Operating Voltage | 300VAC |
Centerline (Pitch) | 3.96mm, .156in |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 6/6 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment Type | Polarization |
Mating Retention Type | Latch |
Mating Retention | With |
Connector Mounting Type | Panel |
PCB Mount Retention | Without |
Panel Mount Feature | With |
Strain Relief | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
For Use With | Plug Housing |
Packaging Quantity | 500 |
Packaging Method | Bag |
Sealable | No |
Housing Type | Receptacle |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Tab |
Connector System | Wire-to-Panel, Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Power to the Board UNIV PWR CAP HSG 3P PNL MNT | Rapid Electronics |
TE Connectivity UNIV POWER CAP HSG 3P P/MOUNT Rectangula | Distrelec |
Connector Housing, Rcpt, 3Pos, 3.96Mm Rohs Compliant: Yes |Amp Te Connectivity 176293-1 | Newark Electronics |
CONNECTOR HOUSING, RCPT, 3POS, 3.96MM | element14 |
Conn Housing RCP 3 POS 3.96mm Crimp ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 176293-1?
Additional datasheets, footprints and schematics for 176293-1 are listed on our Part Details page. You can also find images and similar parts to 176293-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176293-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176293-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 176293-1 fall under?
The 176293-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 176293-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176293-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 176293-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 176293-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 176293-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176293-1 often in real-time on the comparison pages.
What if I can't find stock of 176293-1?
You can fill out our help required form which you can use to request a quote for 176293-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.