Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.42
|
500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.82
|
4,402
in stock
|
Buy Now | |
Chip One Stop
from US$0.77
|
4,402
in stock
|
Buy Now | |
Distrelec
from US$1.08
|
4,402
in stock
|
Buy Now | |
Farnell
from US$1.03
|
3,550
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
1,169
in stock
|
Buy Now | |
element14
from US$0.77
|
1,169
in stock
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
RS Americas
from US$0.81
|
-
|
Buy Now | |
Boersig
from US$0.85
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Natural |
Body Material | PBT |
Number of Rows | 2 |
Number of Positions | 12 |
Mating Tab Width | 1.8mm, .071in |
Height | 29.4mm, 1.157in |
Length | 21mm, .827in |
Width | .902in, 22.9mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .138in, 3.5mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Sealable | No |
Hybrid Connector | Yes |
Row-to-Row Spacing | .394in, 5.36mm, 2.54mm, .197in, 5mm, .211in, .1in, 10mm |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Board, Wire-to-Device |
Connector Style | Housing for female terminals |
Strain Relief | No |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Automotive Connectors HYBRID PLUG HSG 12P NATURAL | Rapid Electronics |
TE Connectivity Conn Housing PL 12 POS 3.5mm Crimp ST Cable Mount White Bag Automotive | Distrelec |
AUTOMOTIVE HOUSING, PLUG, 12POS | Farnell |
Automotive Housing, Plug, 12Pos Rohs Compliant: Yes |Amp Te Connectivity 175442-1 | Newark Electronics |
0.40/0.70 Hybrid Housing,plug,2row,12w | RS |
Conn Housing PL 12 POS 3.5mm Crimp ST Cable Mount | Avnet America |
0.40/0.70 Hybrid Housing, plug,2row,12w | TE Connectivity 175442-1 | RS Americas |
Where can I find additional details, specifications and documents for a 175442-1?
Additional datasheets, footprints and schematics for 175442-1 are listed on our Part Details page. You can also find images and similar parts to 175442-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175442-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175442-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175442-1 fall under?
The 175442-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 175442-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175442-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175442-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175442-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 175442-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175442-1 often in real-time on the comparison pages.
What if I can't find stock of 175442-1?
You can fill out our help required form which you can use to request a quote for 175442-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.