Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0173682-1 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
No stock
|
Buy Now | |
TTI Europe
from US$0.07
|
75,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
10,000
in stock
|
Buy Now | |
element14
from US$0.08
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
10,000
in stock
|
Buy Now | |
Farnell
from US$0.06
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
7,100
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Tab Thickness | .64mm, .025in |
Mating Tab Width | 1mm, .039in |
Typical Current Rating | 5A |
Crimp Type | F-Crimp |
Terminal & Splice Type | Tab |
Interface Plating | Tin (Sn) |
Wire Size Search | .35mm², 22AWG, 21AWG, .5mm², 23AWG, .4mm², 20AWG, .3mm² |
Wire Insulation Diameter | .071 – .079in, 1.8 – 2mm |
Wire Size | .3 – .5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Sealable | No |
Primary Locking Feature | Clean Body |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
040 MLC TAB CONTACT AWG22-20 | TTI Europe |
Automotive Conn 040 HD TAB CONTACT Reel of 5000 | Rapid Electronics |
CONTACT, PIN, 24-20AWG, CRIMP | element14 |
TE Connectivity - AMP 040 MLC TAB CONTACT | Distrelec |
Contact, Pin, 24-20Awg, Crimp | Newark Electronics |
040 Contact, Tab, Multilock, 22-20 AWG | RS |
1.02 mm 24-20 AWG Discrete Wire MULTILOCK Tab Crimp Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Multilock 040 PCB Connector Contact, Male, Crimp, Tin Plating 20 - 22 AWG | TE Connectivity 173682-1 | RS Americas |
040 HD TAB CONTACT | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Multilock 040 MK-II Series |
RoHS: | Unknown |
Product Range | Multilock 040 MK-II Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | MULTILOCK Series Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 173682-1?
Additional datasheets, footprints and schematics for 173682-1 are listed on our Part Details page. You can also find images and similar parts to 173682-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173682-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173682-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173682-1 fall under?
The 173682-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 173682-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173682-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 173682-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173682-1 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, element14 and Distrelec have stock available or on a lead time for 173682-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173682-1 often in real-time on the comparison pages.
What if I can't find stock of 173682-1?
You can fill out our help required form which you can use to request a quote for 173682-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.