Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | White |
---|---|
Cable Exit Angle | 180° |
Body Material | PBT |
Number of Positions | 8 |
Number of Rows | 2 |
Mating Tab Width | .039in, 1mm |
Width | 1.496in, 1mm |
Length | 29.8in, 29.8mm |
Height | 1.063in, 27mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .098in, 2.5mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 50 |
Row-to-Row Spacing | 2.54mm, .1in |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for male terminals |
Sealable | No |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Strain Relief | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
.040 MLC DOOR-MIRROR CONN Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 1 mm Mating Tab Width: .039 in Connector System: Wire-to-Wire Number of Positions: 8 Housing for Male Terminals 1 mm .039" Wire-to-Wire | Multilock & Connector Housing | Part Number: 178455-1 | Internal Number: 178455-1 | TE Connectivity | TE Store |
.040 Mlc Door-Mirror Conn |Amp Te Connectivity 178455-1 | Newark Electronics |
Conn Housing RCP 8 POS 2.5mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 178455-1?
Additional datasheets, footprints and schematics for 178455-1 are listed on our Part Details page. You can also find images and similar parts to 178455-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178455-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178455-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178455-1 fall under?
The 178455-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 178455-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178455-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 178455-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178455-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 178455-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178455-1 often in real-time on the comparison pages.
What if I can't find stock of 178455-1?
You can fill out our help required form which you can use to request a quote for 178455-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.