Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
2,290
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
6,393
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
6,393
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
6,393
in stock
|
Buy Now | |
Farnell
from US$0.65
|
5,200
in stock
|
Buy Now | |
TE Store
from US$0.33
|
4,933
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
971
in stock
|
Buy Now | |
element14
from US$0.43
|
971
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
Boersig
from US$0.42
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Green |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .039in, 1mm |
Length | 28.3mm, 1.114in |
Width | 9.5mm, .374in |
Height | 10.8mm, .425in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 2.6mm, .102in |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Bag |
Packaging Quantity | 100 |
Hybrid Connector | No |
Strain Relief | No |
Connector System | Wire-to-Wire |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for male terminals |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Automotive Connectors 040 MLC CAP HSG 2P GREEN | Rapid Electronics |
TE Connectivity - AMP Housing 040 MLC CAP HSG 2P GREEN | Distrelec |
AUTOMOTIVE HOUSING, RCPT, 2POS | Farnell |
040 MLC CAP HSG 2P GREEN Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 1 mm Mating Tab Width: .039 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Male Terminals 1 mm .039" Wire-to-Wire | Multilock & Connector Housing | Part Number: 174057-4 | Internal Number: 174057-4 | TE Connectivity | TE Store |
Housing,receptacle,straight,2.5mm,2w | RS |
Automotive Conn Housing, Rcpt, 2Pos | Newark Electronics |
AUTOMOTIVE CONN HOUSING, RCPT, 2POS | element14 |
Conn Housing RCP 2 POS 2.5mm Crimp ST | Avnet America |
Multilock 040 Series 2.5mm Pitch 2 Way 1 Row Female Straight PCB Housing | TE Connectivity 174057-4 | RS Americas |
Where can I find additional details, specifications and documents for a 174057-4?
Additional datasheets, footprints and schematics for 174057-4 are listed on our Part Details page. You can also find images and similar parts to 174057-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174057-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174057-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174057-4 fall under?
The 174057-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174057-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174057-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 174057-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174057-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 174057-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174057-4 often in real-time on the comparison pages.
What if I can't find stock of 174057-4?
You can fill out our help required form which you can use to request a quote for 174057-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.